Microchip Technology, Inc. Logic - Logic - Counters, Dividers - SY10EL33LZG SY10EL33LZG

Description
Manufacturer: Microchip Technology Win Source Part Number: 1104401-SY10EL33LZG Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Divide-by-4 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Count Rate: 4.2GHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.3 V to 5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1104401-SY10EL33LZG Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Divide-by-4 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Count Rate: 4.2GHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.3 V to 5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - SY10EL33LZG - 1104401-SY10EL33LZG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SY10EL33LZG
1104401-SY10EL33LZG
Logic - Logic - Counters, Dividers - SY10EL33LZG 1104401-SY10EL33LZG
Manufacturer: Microchip Technology Win Source Part Number: 1104401-SY10EL33LZG Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Divide-by-4 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Count Rate: 4.2GHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.3 V to 5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1104401-SY10EL33LZG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Divide-by-4
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Direction: Up
Reset: Asynchronous
Count Rate: 4.2GHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3.3 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Counters, Dividers - 576-2507-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
576-2507-ND
Counters, Dividers 576-2507-ND
Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC

Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC

Buy Now Datasheet
Counters, Dividers - SY10EL33LZG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SY10EL33LZG
Counters, Dividers SY10EL33LZG
Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC

Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC

Buy Now Datasheet
Shenzhen, China
Logic - Counters, Dividers
SY10EL33LZG
Logic - Counters, Dividers SY10EL33LZG
IC DIVIDER /4 3.3/5V 8-SOIC

IC DIVIDER /4 3.3/5V 8-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SY10EL33LZG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SY10EL33LZG
Integrated Circuits (ICs) - Logic - Counters, Dividers SY10EL33LZG
IC DIVIDER /4 3.3/5V 8-SOIC

IC DIVIDER /4 3.3/5V 8-SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Dividers Logic Dividers Logic Dividers Logic Dividers
Product Number 1104401-SY10EL33LZG 576-2507-ND SY10EL33LZG SY10EL33LZG SY10EL33LZG
Product Name Logic - Logic - Counters, Dividers - SY10EL33LZG Counters, Dividers Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Supply Voltage 3.3 V ~ 5 V 3.3 V ~ 5 V
Unlock Full Specs
to access all available technical data

Similar Products

14-stage binary ripple counter with oscillator - 74HC4060BQ-Q100,11 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +7
View Details
6 suppliers
Counter - Up/Down Counter - 753-404 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
CD4521B CMOS 24-Stage Frequency Divider - CD4521BMT - Texas Instruments
Specs
Number of Stages (Bits) 7 bits
Clock Frequency 8 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
6 suppliers