Rochester Electronics Logic - Logic - Counters, Dividers - 5492DM 5492DM

Description
Manufacturer: National Semiconductor Win Source Part Number: 856522-5492DM Series: * Features: Counter IC Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 2A (4 Weeks) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 856522-5492DM Series: * Features: Counter IC Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 2A (4 Weeks) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - 5492DM - 856522-5492DM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - 5492DM
856522-5492DM
Logic - Logic - Counters, Dividers - 5492DM 856522-5492DM
Manufacturer: National Semiconductor Win Source Part Number: 856522-5492DM Series: * Features: Counter IC Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 2A (4 Weeks) REACH Status: Vendor Undefined

Manufacturer: National Semiconductor
Win Source Part Number: 856522-5492DM
Series: *
Features: Counter IC Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 2A (4 Weeks)
REACH Status: Vendor Undefined

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 856522-5492DM
Product Name Logic - Logic - Counters, Dividers - 5492DM
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 750-633/040-000 - WAGO
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Logic - Counters, Dividers - 74HC4040D-Q100118 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 98 MHz
View Details
CD40193B-MIL CMOS Presettable Binary Up/Down Counter (Dual Clock with Reset) - CD40193BF3A - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 18
View Details
4 suppliers