Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Counters, Dividers SY10EL32VZI

Description
Win Source Part Number: 1259053-SY10EL32VZI Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 10EL Package: Bulk Standard Package: 95 Mounting: SMD (SMT) Logic Type: Divide-by-2 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Count Rate: 3 GHz Voltage - Supply: 3.3 V ~ 5 V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 10EL32 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1259053-SY10EL32VZI Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 10EL Package: Bulk Standard Package: 95 Mounting: SMD (SMT) Logic Type: Divide-by-2 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Count Rate: 3 GHz Voltage - Supply: 3.3 V ~ 5 V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 10EL32 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1259053-SY10EL32VZI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1259053-SY10EL32VZI
Integrated Circuits (ICs) - Logic - Counters, Dividers 1259053-SY10EL32VZI
Win Source Part Number: 1259053-SY10EL32VZI Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 10EL Package: Bulk Standard Package: 95 Mounting: SMD (SMT) Logic Type: Divide-by-2 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Count Rate: 3 GHz Voltage - Supply: 3.3 V ~ 5 V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 10EL32 RoHS Status: RoHS non-compliant

Win Source Part Number: 1259053-SY10EL32VZI
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 10EL
Package: Bulk
Standard Package: 95
Mounting: SMD (SMT)
Logic Type: Divide-by-2
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Direction: Up
Reset: Asynchronous
Count Rate: 3 GHz
Voltage - Supply: 3.3 V ~ 5 V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: 10EL32
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Counters, Dividers - SY10EL32VZI-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
SY10EL32VZI-ND
Counters, Dividers SY10EL32VZI-ND
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC

Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC

Buy Now Datasheet
Shenzhen, China
Logic - Counters, Dividers
SY10EL32VZI
Logic - Counters, Dividers SY10EL32VZI
IC DIVIDER /2 5V/3.3V 8-SOIC

IC DIVIDER /2 5V/3.3V 8-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SY10EL32VZI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SY10EL32VZI
Integrated Circuits (ICs) - Logic - Counters, Dividers SY10EL32VZI
IC DIVIDER /2 5V/3.3V 8-SOIC

IC DIVIDER /2 5V/3.3V 8-SOIC

Supplier's Site
Counters, Dividers - SY10EL32VZI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SY10EL32VZI
Counters, Dividers SY10EL32VZI
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC

Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Dividers Logic Dividers Logic Dividers Logic Dividers
Product Number 1259053-SY10EL32VZI SY10EL32VZI-ND SY10EL32VZI SY10EL32VZI SY10EL32VZI
Product Name Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Supply Voltage 3.3 V ~ 5 V 3.3 V ~ 5 V
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 750-633 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
CD4017B-MIL CMOS Decade Counter with 10 Decoded Outputs - CD4017BF - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type CDIP,WAFERSALE
View Details
3 suppliers
Integrated Circuits (ICs) - Logic - Counters, Dividers - 74HC193DB112 - Acme Chip Technology Co., Limited
Specs
Package Type 16-SSOP (0.209, 5.30mm Width)
View Details
2 suppliers