Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERFACES
MICROCHIP TECHNOLOGY, INC.
SY10EL16VDZC -- INTEGRATED CIRCUITS (ICS) - LOGIC - SPECIALTY LOGIC
Microchip Technology, Inc.
Integrated Circuits (ICs) - Logic - Specialty Logic
SY10EL16VDZC
Description
IC RCVR DIFF 5V/3.3V 16-SOIC
Shenzhen Shengyu Electronics Technology Limited
Done
Description
IC RCVR DIFF 5V/3.3V 16-SOIC
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Specialty Logic
SY10EL16VDZC
Integrated Circuits (ICs) - Logic - Specialty Logic
SY10EL16VDZC
IC RCVR DIFF 5V/3.3V 16-SOIC
IC RCVR DIFF 5V/3.3V 16-SOIC
Supplier's Site
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
Product Category
IC Interfaces
Product Number
SY10EL16VDZC
Product Name
Integrated Circuits (ICs) - Logic - Specialty Logic
Operating Temperature
-40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Latched Sink Driver, 32O/p, Lcc-44, Full Reel; Supply Voltage Min Allegro Microsystems
A6832SEPTR-T
Specs
Features
RoHS
Supply Voltage
Other; 3V
View Details
Infineon Technologies AG
Interface - Interface - Controllers - AN983BL
AN983BL
Specs
Supply Voltage
Other; 3 V ~ 3.6 V
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
QFP; PG-PQFP-128
View Details
2
suppliers
WAGO
Human Machine Interface (HMI)
762-3001
Specs
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details
Qorvo
RF and mmW Front End Module
1059422
Specs
Device Type
Front End
Supply Voltage
Other; 3.4
Package Type
LGA; LGA
View Details