Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Specialized SY10E445JZ-TR

Description
Win Source Part Number: 1260899-SY10E445JZ-T R Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tape & Reel (TR) Applications: Data Transport Standard Package: 750 Mounting: SMD (SMT) Interface: Serial In/Parallel Out Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10E445JZ TR,SY10E445JZ TR,SY10E445JZTR,SY10 E445JZTR Base Product Number: SY10E445 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1260899-SY10E445JZ-T R Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tape & Reel (TR) Applications: Data Transport Standard Package: 750 Mounting: SMD (SMT) Interface: Serial In/Parallel Out Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10E445JZ TR,SY10E445JZ TR,SY10E445JZTR,SY10 E445JZTR Base Product Number: SY10E445 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 1260899-SY10E445JZ-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1260899-SY10E445JZ-TR
Integrated Circuits (ICs) - Interface - Specialized 1260899-SY10E445JZ-TR
Win Source Part Number: 1260899-SY10E445JZ-T R Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tape & Reel (TR) Applications: Data Transport Standard Package: 750 Mounting: SMD (SMT) Interface: Serial In/Parallel Out Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10E445JZ TR,SY10E445JZ TR,SY10E445JZTR,SY10 E445JZTR Base Product Number: SY10E445 Product Status: Obsolete

Win Source Part Number: 1260899-SY10E445JZ-TR
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Tape & Reel (TR)
Applications: Data Transport
Standard Package: 750
Mounting: SMD (SMT)
Interface: Serial In/Parallel Out
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY10E445JZ TR,SY10E445JZ TR,SY10E445JZTR,SY10E445JZTR
Base Product Number: SY10E445
Product Status: Obsolete

Buy Now Datasheet
Specialized - SY10E445JZ-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
SY10E445JZ-TR
Specialized SY10E445JZ-TR
Data Transport Interface 28-PLCC (11.48x11.48)

Data Transport Interface 28-PLCC (11.48x11.48)

Buy Now Datasheet
Interface - Specialized - SY10E445JZ-TR - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
SY10E445JZ-TR
Interface - Specialized SY10E445JZ-TR
IC INTERFACE SPECIALIZED 28PLCC

IC INTERFACE SPECIALIZED 28PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - SY10E445JZ-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
SY10E445JZ-TR
Integrated Circuits (ICs) - Interface - Specialized SY10E445JZ-TR
IC INTERFACE SPECIALIZED 28PLCC

IC INTERFACE SPECIALIZED 28PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1260899-SY10E445JZ-TR SY10E445JZ-TR SY10E445JZ-TR SY10E445JZ-TR
Product Name Integrated Circuits (ICs) - Interface - Specialized Specialized Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5366CA - 139817-A5366CA - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Specs
Device Type Transceiver
Supply Voltage Other; 2.97V ~ 3.63V
Operating Temperature 0 C (32 F)
View Details
Interface module - 289-556 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4506SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details