Manufacturer: Microchip Technology
Win Source Part Number: 1262942-SY10E445JC
Packaging: Bulk
Mounting Style: SMD
Applications: Data Transport
Interface: Serial In/Parallel Out
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.48x11.48)
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 28-LCC
Alternative Parts (Cross-Reference): MC10E445FN; SY10E445JCTR; SY10E445JC; SY10E445JY;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: SY10E445
Manufacturer Pack Quantity: 38
MSL Level: 1 (Unlimited)
Data Transport Interface 28-PLCC (11.48x11.48)
IC INTERFACE SPECIALIZED 28PLCC
IC INTERFACE SPECIALIZED 28PLCC
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1262942-SY10E445JC | SY10E445JC | SY10E445JC | SY10E445JC |
| Product Name | Interface - Interface - Specialized - SY10E445JC | Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface |