Microchip Technology, Inc. 4-bit D Flip-Flop SY10E131

Description
The SY10/100E131 are high-speed quad master slave D-type flip-flops with differential outputs designed for use in new, high-performance ECL systems. The flip-flops may be individually clocked by holding CC (Common Clock) at a logic LOW and then using the four individual CE (Clock Enable CE0-CE3) inputs to accomplish such clocking. Alternatively, all four flip-flops can be clocked in common by holding the CE inputs LOW and then using CC to clock the data. In the common clock mode, the CE input acts as a control that passes the CC signal to the flip-flop. Data is clocked into the flip-flop on the rising edge of the output of the logical OR operation between CE and CC (data enters the master when both CC and CE are LOW and data transfers to the slave when either CE or CC, or both, go HIGH).Asynchronous set and reset controls are provided. The reset controls are individual and the set controls are pairwise. Additional Features 1100MHz min. toggle frequency Extended 100E VEE range of -4.2V to -5.5V Differential output Individual and common clocks Indivldual asynchronous reset Paired asynchronous sets Fully compatible with Industry standard 10KH, 100K ECL levels Internal 75KΩ input pulldown resistors Fully compatible with Motorola MC10E/100E131 Available in 28-pin PLCC package
Description
The SY10/100E131 are high-speed quad master slave D-type flip-flops with differential outputs designed for use in new, high-performance ECL systems. The flip-flops may be individually clocked by holding CC (Common Clock) at a logic LOW and then using the four individual CE (Clock Enable CE0-CE3) inputs to accomplish such clocking. Alternatively, all four flip-flops can be clocked in common by holding the CE inputs LOW and then using CC to clock the data. In the common clock mode, the CE input acts as a control that passes the CC signal to the flip-flop. Data is clocked into the flip-flop on the rising edge of the output of the logical OR operation between CE and CC (data enters the master when both CC and CE are LOW and data transfers to the slave when either CE or CC, or both, go HIGH).Asynchronous set and reset controls are provided. The reset controls are individual and the set controls are pairwise. Additional Features 1100MHz min. toggle frequency Extended 100E VEE range of -4.2V to -5.5V Differential output Individual and common clocks Indivldual asynchronous reset Paired asynchronous sets Fully compatible with Industry standard 10KH, 100K ECL levels Internal 75KΩ input pulldown resistors Fully compatible with Motorola MC10E/100E131 Available in 28-pin PLCC package

Suppliers

Company
Product
Description
Supplier Links
4-bit D Flip-Flop - SY10E131 - Microchip Technology, Inc.
Chandler, AZ, United States
4-bit D Flip-Flop
SY10E131
4-bit D Flip-Flop SY10E131
The SY10/100E131 are high-speed quad master slave D-type flip-flops with differential outputs designed for use in new, high-performance ECL systems. The flip-flops may be individually clocked by holding CC (Common Clock) at a logic LOW and then using the four individual CE (Clock Enable CE0-CE3) inputs to accomplish such clocking. Alternatively, all four flip-flops can be clocked in common by holding the CE inputs LOW and then using CC to clock the data. In the common clock mode, the CE input acts as a control that passes the CC signal to the flip-flop. Data is clocked into the flip-flop on the rising edge of the output of the logical OR operation between CE and CC (data enters the master when both CC and CE are LOW and data transfers to the slave when either CE or CC, or both, go HIGH).Asynchronous set and reset controls are provided. The reset controls are individual and the set controls are pairwise. Additional Features 1100MHz min. toggle frequency Extended 100E VEE range of -4.2V to -5.5V Differential output Individual and common clocks Indivldual asynchronous reset Paired asynchronous sets Fully compatible with Industry standard 10KH, 100K ECL levels Internal 75KΩ input pulldown resistors Fully compatible with Motorola MC10E/100E131 Available in 28-pin PLCC package

The SY10/100E131 are high-speed quad master slave D-type flip-flops with differential outputs designed for use in new, high-performance ECL systems. The flip-flops may be individually clocked by holding CC (Common Clock) at a logic LOW and then using the four individual CE (Clock Enable CE0-CE3) inputs to accomplish such clocking. Alternatively, all four flip-flops can be clocked in common by holding the CE inputs LOW and then using CC to clock the data. In the common clock mode, the CE input acts as a control that passes the CC signal to the flip-flop. Data is clocked into the flip-flop on the rising edge of the output of the logical OR operation between CE and CC (data enters the master when both CC and CE are LOW and data transfers to the slave when either CE or CC, or both, go HIGH).Asynchronous set and reset controls are provided. The reset controls are individual and the set controls are pairwise.

Additional Features

    • 1100MHz min. toggle frequency
    • Extended 100E VEE range of -4.2V to -5.5V
    • Differential output
    • Individual and common clocks
    • Indivldual asynchronous reset
    • Paired asynchronous sets
    • Fully compatible with Industry standard 10KH, 100K ECL levels
    • Internal 75KΩ input pulldown resistors
    • Fully compatible with Motorola MC10E/100E131
    • Available in 28-pin PLCC package
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category Flip-Flops
Product Number SY10E131
Product Name 4-bit D Flip-Flop
Supply Voltage 3.3V; 5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC74MTCX - Lingto Electronic Limited
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Octal D-type flip-flop; positive edge-trigger; 3-state - 74AHC574BQ,115 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
6 suppliers
SN54ALS564B Octal D-type Edge Triggered Flip-Flops with 3-state Outputs - 5962-8872801RA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 14 ns
fMAX 75 MHz
View Details