Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Counters, Dividers SY10E016JC-TR

Description
Win Source Part Number: 1259059-SY10E016JC-T R Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 10E Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 900 MHz Voltage - Supply: 4.2 V ~ 5.5 V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10E016JC TR,SY10E016JC TR,SY10E016JCTR,SY10 E016JCTR Base Product Number: 10E016 RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1259059-SY10E016JC-T R Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 10E Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 900 MHz Voltage - Supply: 4.2 V ~ 5.5 V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10E016JC TR,SY10E016JC TR,SY10E016JCTR,SY10 E016JCTR Base Product Number: 10E016 RoHS Status: RoHS non-compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SY10E016JC-TR is an 8-bit synchronous binary up counter designed for high-performance ECL systems. It operates with a minimum count frequency of 700 MHz and features a wide VEE range of -4.2V to -5.5V. The device includes internal gated terminal count (TC) feedback, allowing for continuous counting or programmable counting based on the state of the TCLD pin. The counter is fully compatible with industry-standard 10KH and 100K I/O levels and includes internal 75K,Ѷ input pulldown resistors. It is packaged in a 28-pin PLCC format, making it suitable for various applications requiring high-speed counting capabilities.

Datasheet Summary
Powered by GS/AI

The SY10E016JC-TR is an 8-bit synchronous binary up counter designed for high-performance ECL systems. It operates with a minimum count frequency of 700 MHz and features a wide VEE range of -4.2V to -5.5V. The device includes internal gated terminal count (TC) feedback, allowing for continuous counting or programmable counting based on the state of the TCLD pin. The counter is fully compatible with industry-standard 10KH and 100K I/O levels and includes internal 75K,Ѷ input pulldown resistors. It is packaged in a 28-pin PLCC format, making it suitable for various applications requiring high-speed counting capabilities.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1259059-SY10E016JC-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1259059-SY10E016JC-TR
Integrated Circuits (ICs) - Logic - Counters, Dividers 1259059-SY10E016JC-TR
Win Source Part Number: 1259059-SY10E016JC-T R Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 10E Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 900 MHz Voltage - Supply: 4.2 V ~ 5.5 V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10E016JC TR,SY10E016JC TR,SY10E016JCTR,SY10 E016JCTR Base Product Number: 10E016 RoHS Status: RoHS non-compliant

Win Source Part Number: 1259059-SY10E016JC-TR
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 10E
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 900 MHz
Voltage - Supply: 4.2 V ~ 5.5 V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY10E016JC TR,SY10E016JC TR,SY10E016JCTR,SY10E016JCTR
Base Product Number: 10E016
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Logic - Counters, Dividers - SY10E016JC-TR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SY10E016JC-TR
Logic - Counters, Dividers SY10E016JC-TR
IC UPCOUNTER 8BIT SYNC 28-PLCC

IC UPCOUNTER 8BIT SYNC 28-PLCC

Supplier's Site Datasheet
Counters, Dividers - SY10E016JC-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SY10E016JC-TR
Counters, Dividers SY10E016JC-TR
Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 28-PLCC (11.48x11.48)

Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 28-PLCC (11.48x11.48)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters
Product Number 1259059-SY10E016JC-TR SY10E016JC-TR SY10E016JC-TR
Product Name Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers Counters, Dividers
Supply Voltage 4.2 V ~ 5.5 V 4.2 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Counter Category Synchronous
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 750-404/040-003 - WAGO
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Presettable synchronous 4-bit binary counter; synchronous reset - 74LVC163PW,118 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Synchronous
Supply Voltage +6.5
View Details
8 suppliers
CD74HCT4040 High Speed CMOS Logic 12-Stage Binary Counter - CD74HCT4040M96 - Texas Instruments
Specs
Supply Voltage 5V; 5.5
Package Type PDIP,SOIC
Logic Family HCT
View Details
8 suppliers