Rochester Electronics Logic - Logic - Counters, Dividers - SN74LS490N SN74LS490N

Description
74LS490 - Dual 4-Bit Decade Counter, LS Series
Request a Quote Datasheet
Description
74LS490 - Dual 4-Bit Decade Counter, LS Series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74LS490N - Rochester Electronics
Newburyport, MA, United States
74LS490 - Dual 4-Bit Decade Counter, LS Series

74LS490 - Dual 4-Bit Decade Counter, LS Series

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - SN74LS490N - 896690-SN74LS490N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74LS490N
896690-SN74LS490N
Logic - Logic - Counters, Dividers - SN74LS490N 896690-SN74LS490N
Manufacturer: Rochester Electronics Win Source Part Number: 896690-SN74LS490N Series: * Features: Counter IC Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Rochester Electronics
Win Source Part Number: 896690-SN74LS490N
Series: *
Features: Counter IC Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category Logic Counters Logic Counters
Product Number SN74LS490N 896690-SN74LS490N
Product Name Logic - Logic - Counters, Dividers - SN74LS490N
Counter Category Synchronous / Asynchronous
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74HC4060BQ115 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 95 MHz
View Details
Logic - Counters, Dividers - 74AC161SCX - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 167 MHz
View Details