Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SY100S370JZ-TR

Description
Win Source Part Number: 1257008-SY100S370JZ- TR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 100S Type: Decoder/Demultiplexe r Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Voltage - Supply: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100S370JZ TR,SY100S370JZ TR,SY100S370JZTR,SY1 00S370JZTR Base Product Number: 100S370
Request a Quote Datasheet
Description
Win Source Part Number: 1257008-SY100S370JZ- TR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 100S Type: Decoder/Demultiplexe r Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Voltage - Supply: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100S370JZ TR,SY100S370JZ TR,SY100S370JZTR,SY1 00S370JZTR Base Product Number: 100S370
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1257008-SY100S370JZ-TR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1257008-SY100S370JZ-TR
Win Source Part Number: 1257008-SY100S370JZ- TR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 100S Type: Decoder/Demultiplexe r Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Voltage - Supply: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100S370JZ TR,SY100S370JZ TR,SY100S370JZTR,SY1 00S370JZTR Base Product Number: 100S370

Win Source Part Number: 1257008-SY100S370JZ-TR
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 100S
Type: Decoder/Demultiplexer
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Voltage - Supply: 4.2V ~ 5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100S370JZ TR,SY100S370JZ TR,SY100S370JZTR,SY100S370JZTR
Base Product Number: 100S370

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1257008-SY100S370JZ-TR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.2V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 8850705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
8-bit bus switch with output enable - 74CBTLV3245PW-Q1AJ - Nexperia B.V.
Specs
Supply Voltage +4.6
Features ESD Protection
Package Type SOT360-1 SOT360-1
View Details
DECODER/DRIVER - 699-SN74HC139PWRE4 - Utmel Electronic Limited
Specs
Function Decoder
Supply Voltage 2V~6V
Package Type SSOP; 16-TSSOP (0.173, 4.40mm Width)
View Details
CD4543B CMOS BCD-to-Seven-Segment Latch/Decoder/Driver for Liquid-Crystal Displays - CD4543BEE4 - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 7-Segment
View Details