Nexperia B.V. 1.5 V to 5.5 V, 8-channel analog switch multiplexer and demultiplexer with injection-current control NMUX1308PW-Q100J

Description
The NMUX1308-Q100 is a general purpose, CMOS, bi-directional, 8 channel analog switch, with an operating voltage range of 1.5 V to 5.5 V. The NMUX1308-Q100 is dual source compatible with existing 4851 and 4051 devices. The NMUX1308-Q100 extends the digital logic thresholds to be compatible with 1.8 V systems without the need for voltage translation. The analog signal pins are comprised of a common input/output (Z) and eight independent inputs/outputs (Y0 to Y7). All analog signal pins are bi-directional and support a voltage range from GND to VCC. All analog signal pins integrate injection current control circuitry. This control circuitry isolates overvoltage spikes on disconnected analog signal pins from coupling to the connected analog signal path, thereby preserving measurement accuracy. Additionally, this integration makes the use of external overvoltage clamp components (e.g. resistive diode network) unnecessary. There are four control signal pins (S0, S1, S2, and E). S0, S1, and S2 determine the analog channels to connect between Z and Yn. Ecan be used to override S0, S1, and S2, disconnecting all analog channels. The control signal pins support 1.8 V logic thresholds across all operating voltages. In addition, these pins are 5.5 V tolerant, enabling up to 5.5 V operation independent of supply voltage. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C SP8T-Z functionality Wide operating range: 1.5 V to 5.5 V Rail-to-Rail operation on analog signal pins Injection current control 1.8 V digital logic thresholds Digital pins compatible with 1.8 V logic thresholds across full VCC range Removes need for up-translation device for compatibility with low voltage GPIOs Applications Body control module Battery management system Automotive head unit
Request a Quote Datasheet
Description
The NMUX1308-Q100 is a general purpose, CMOS, bi-directional, 8 channel analog switch, with an operating voltage range of 1.5 V to 5.5 V. The NMUX1308-Q100 is dual source compatible with existing 4851 and 4051 devices. The NMUX1308-Q100 extends the digital logic thresholds to be compatible with 1.8 V systems without the need for voltage translation. The analog signal pins are comprised of a common input/output (Z) and eight independent inputs/outputs (Y0 to Y7). All analog signal pins are bi-directional and support a voltage range from GND to VCC. All analog signal pins integrate injection current control circuitry. This control circuitry isolates overvoltage spikes on disconnected analog signal pins from coupling to the connected analog signal path, thereby preserving measurement accuracy. Additionally, this integration makes the use of external overvoltage clamp components (e.g. resistive diode network) unnecessary. There are four control signal pins (S0, S1, S2, and E). S0, S1, and S2 determine the analog channels to connect between Z and Yn. Ecan be used to override S0, S1, and S2, disconnecting all analog channels. The control signal pins support 1.8 V logic thresholds across all operating voltages. In addition, these pins are 5.5 V tolerant, enabling up to 5.5 V operation independent of supply voltage. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C SP8T-Z functionality Wide operating range: 1.5 V to 5.5 V Rail-to-Rail operation on analog signal pins Injection current control 1.8 V digital logic thresholds Digital pins compatible with 1.8 V logic thresholds across full VCC range Removes need for up-translation device for compatibility with low voltage GPIOs Applications Body control module Battery management system Automotive head unit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5 V to 5.5 V, 8-channel analog switch multiplexer and demultiplexer with injection-current control - NMUX1308PW-Q100J - Nexperia B.V.
Nijmegen, Netherlands
1.5 V to 5.5 V, 8-channel analog switch multiplexer and demultiplexer with injection-current control
NMUX1308PW-Q100J
1.5 V to 5.5 V, 8-channel analog switch multiplexer and demultiplexer with injection-current control NMUX1308PW-Q100J
The NMUX1308-Q100 is a general purpose, CMOS, bi-directional, 8 channel analog switch, with an operating voltage range of 1.5 V to 5.5 V. The NMUX1308-Q100 is dual source compatible with existing 4851 and 4051 devices. The NMUX1308-Q100 extends the digital logic thresholds to be compatible with 1.8 V systems without the need for voltage translation. The analog signal pins are comprised of a common input/output (Z) and eight independent inputs/outputs (Y0 to Y7). All analog signal pins are bi-directional and support a voltage range from GND to VCC. All analog signal pins integrate injection current control circuitry. This control circuitry isolates overvoltage spikes on disconnected analog signal pins from coupling to the connected analog signal path, thereby preserving measurement accuracy. Additionally, this integration makes the use of external overvoltage clamp components (e.g. resistive diode network) unnecessary. There are four control signal pins (S0, S1, S2, and E). S0, S1, and S2 determine the analog channels to connect between Z and Yn. Ecan be used to override S0, S1, and S2, disconnecting all analog channels. The control signal pins support 1.8 V logic thresholds across all operating voltages. In addition, these pins are 5.5 V tolerant, enabling up to 5.5 V operation independent of supply voltage. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C SP8T-Z functionality Wide operating range: 1.5 V to 5.5 V Rail-to-Rail operation on analog signal pins Injection current control 1.8 V digital logic thresholds Digital pins compatible with 1.8 V logic thresholds across full VCC range Removes need for up-translation device for compatibility with low voltage GPIOs Applications Body control module Battery management system Automotive head unit

The NMUX1308-Q100 is a general purpose, CMOS, bi-directional, 8 channel analog switch, with an operating voltage range of 1.5 V to 5.5 V. The NMUX1308-Q100 is dual source compatible with existing 4851 and 4051 devices. The NMUX1308-Q100 extends the digital logic thresholds to be compatible with 1.8 V systems without the need for voltage translation.

The analog signal pins are comprised of a common input/output (Z) and eight independent inputs/outputs (Y0 to Y7). All analog signal pins are bi-directional and support a voltage range from GND to VCC.

All analog signal pins integrate injection current control circuitry. This control circuitry isolates overvoltage spikes on disconnected analog signal pins from coupling to the connected analog signal path, thereby preserving measurement accuracy. Additionally, this integration makes the use of external overvoltage clamp components (e.g. resistive diode network) unnecessary.

There are four control signal pins (S0, S1, S2, and E). S0, S1, and S2 determine the analog channels to connect between Z and Yn. Ecan be used to override S0, S1, and S2, disconnecting all analog channels.

The control signal pins support 1.8 V logic thresholds across all operating voltages. In addition, these pins are 5.5 V tolerant, enabling up to 5.5 V operation independent of supply voltage.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
  • SP8T-Z functionality
  • Wide operating range: 1.5 V to 5.5 V
  • Rail-to-Rail operation on analog signal pins
  • Injection current control
  • 1.8 V digital logic thresholds
    • Digital pins compatible with 1.8 V logic thresholds across full VCC range
    • Removes need for up-translation device for compatibility with low voltage GPIOs

Applications

  • Body control module
  • Battery management system
  • Automotive head unit
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Logic Decoders and Demultiplexers
Product Number NMUX1308PW-Q100J
Product Name 1.5 V to 5.5 V, 8-channel analog switch multiplexer and demultiplexer with injection-current control
Supply Voltage +6.0
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 74HCT4051D,118 - ODG (Origin Data Global)
Specs
Function Demultiplexer
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
10 Ohm single-pole double-throw analog switch - 74LVC1G3157GV-Q10H - Nexperia B.V.
Specs
Supply Voltage +6.5
Features ESD Protection
Package Type SOT457 SOT457
View Details
Specs
Supply Voltage 2.3V ~ 3.6V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4-to-16 line decoder/demultiplexer - 74HCT154BQ,118 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 4
Output Lines 16
View Details