Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Latches SY100S355JZ

Description
Win Source Part Number: 1257454-SY100S355JZ Category: Integrated Circuits (ICs)>Logic - Latches Series: 100S Package: Tube Standard Package: 38 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Standard Independent Circuits: 1 Delay Time - Propagation: 300ps Voltage - Supply: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 100S355
Request a Quote Datasheet
Description
Win Source Part Number: 1257454-SY100S355JZ Category: Integrated Circuits (ICs)>Logic - Latches Series: 100S Package: Tube Standard Package: 38 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Standard Independent Circuits: 1 Delay Time - Propagation: 300ps Voltage - Supply: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 100S355
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257454-SY100S355JZ
Integrated Circuits (ICs) - Logic - Latches 1257454-SY100S355JZ
Win Source Part Number: 1257454-SY100S355JZ Category: Integrated Circuits (ICs)>Logic - Latches Series: 100S Package: Tube Standard Package: 38 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Standard Independent Circuits: 1 Delay Time - Propagation: 300ps Voltage - Supply: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 100S355

Win Source Part Number: 1257454-SY100S355JZ
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 100S
Package: Tube
Standard Package: 38
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Standard
Independent Circuits: 1
Delay Time - Propagation: 300ps
Voltage - Supply: 4.2V ~ 5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: 100S355

Buy Now Datasheet
Logic - Latches - SY100S355JZ - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SY100S355JZ
Logic - Latches SY100S355JZ
IC MUX/LATCH QUAD 28-PLCC

IC MUX/LATCH QUAD 28-PLCC

Supplier's Site Datasheet
Latches - SY100S355JZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 4:4 IC Standard 28-PLCC (11.48x11.48)

D-Type Transparent Latch 1 Channel 4:4 IC Standard 28-PLCC (11.48x11.48)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number 1257454-SY100S355JZ SY100S355JZ SY100S355JZ
Product Name Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Supply Voltage 4.2V ~ 5.5V 4.2V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Latches - 1044428-74ALVCH16841DGGY - Win Source Electronics
Specs
Supply Voltage 2.3V ~ 3.6V
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
6 suppliers
Logic - Latches - 74FCT162373CTPAG - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details