Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Latches SY100S350JZ-TR

Description
Win Source Part Number: 1257455-SY100S350JZ- TR Category: Integrated Circuits (ICs)>Logic - Latches Series: 100S Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Differential Independent Circuits: 1 Delay Time - Propagation: 300ps Voltage - Supply: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100S350JZ TR,SY100S350JZ TR,SY100S350JZTR,SY1 00S350JZTR Base Product Number: 100S350 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257455-SY100S350JZ- TR Category: Integrated Circuits (ICs)>Logic - Latches Series: 100S Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Differential Independent Circuits: 1 Delay Time - Propagation: 300ps Voltage - Supply: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100S350JZ TR,SY100S350JZ TR,SY100S350JZTR,SY1 00S350JZTR Base Product Number: 100S350 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257455-SY100S350JZ-TR
Integrated Circuits (ICs) - Logic - Latches 1257455-SY100S350JZ-TR
Win Source Part Number: 1257455-SY100S350JZ- TR Category: Integrated Circuits (ICs)>Logic - Latches Series: 100S Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Differential Independent Circuits: 1 Delay Time - Propagation: 300ps Voltage - Supply: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100S350JZ TR,SY100S350JZ TR,SY100S350JZTR,SY1 00S350JZTR Base Product Number: 100S350 Product Status: Obsolete

Win Source Part Number: 1257455-SY100S350JZ-TR
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 100S
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Differential
Independent Circuits: 1
Delay Time - Propagation: 300ps
Voltage - Supply: 4.2V ~ 5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100S350JZ TR,SY100S350JZ TR,SY100S350JZTR,SY100S350JZTR
Base Product Number: 100S350
Product Status: Obsolete

Buy Now Datasheet
Logic - Latches - SY100S350JZ-TR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SY100S350JZ-TR
Logic - Latches SY100S350JZ-TR
IC HEX D LATCH 28-PLCC

IC HEX D LATCH 28-PLCC

Supplier's Site Datasheet
Latches - SY100S350JZ-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 6:6 IC Differential 28-PLCC (11.48x11.48)

D-Type Transparent Latch 1 Channel 6:6 IC Differential 28-PLCC (11.48x11.48)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number 1257455-SY100S350JZ-TR SY100S350JZ-TR SY100S350JZ-TR
Product Name Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Supply Voltage 4.2V ~ 5.5V 4.2V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BDW - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
6 suppliers
Quad bistable transparent latch - 74HC75D-Q100J - Nexperia B.V.
Specs
Latch Type Transparent-D
Features ESD Protection
Supply Voltage +7.0
View Details
Logic - Latches - 74ABT573ADB,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
NON-INVERTING OCTAL LATCH - 54FCT373TDB - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP; CERDIP 300 MIL
View Details