Microchip Technology, Inc. Logic - Logic - Specialty Logic - SY100S336FC SY100S336FC

Description
Manufacturer: Microchip Technology Win Source Part Number: 047424-SY100S336FC Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Counter/Shift Register Number of Bits: 4 Supply Voltage: 4.2 V to 5.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 24-CerPack Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 047424-SY100S336FC Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Counter/Shift Register Number of Bits: 4 Supply Voltage: 4.2 V to 5.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 24-CerPack Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SY100S336FC - 047424-SY100S336FC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SY100S336FC
047424-SY100S336FC
Logic - Logic - Specialty Logic - SY100S336FC 047424-SY100S336FC
Manufacturer: Microchip Technology Win Source Part Number: 047424-SY100S336FC Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Counter/Shift Register Number of Bits: 4 Supply Voltage: 4.2 V to 5.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 24-CerPack Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 047424-SY100S336FC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Counter/Shift Register
Number of Bits: 4
Supply Voltage: 4.2 V to 5.5 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Case / Package: 24-CerPack
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC COUNTER/SHIFT REG 24-CERPACK Product overview: SY100S336FC from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100S336FC can be used for catalog matching and distributor lookup.

IC COUNTER/SHIFT REG 24-CERPACK Product overview: SY100S336FC from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100S336FC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 047424-SY100S336FC 703-SY100S336FC
Product Name Logic - Logic - Specialty Logic - SY100S336FC Logic IC
Gate Type Counter/Shift Register
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5486FMQB - Lingto Electronic Limited
Specs
Gate Type NOT; XOR
View Details
Inverters ICs - 1697253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
Dual 3-Input Majority Voter w/ error output - AF54RHC301ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 54S30DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details