Nexperia B.V. 8-input NAND gate 74AHCT30PW,118

Description
The 74AHC30; 74AHCT30 is a high-speed Si-gate CMOS device and is pin compatible with Low-power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard No. 7-A. The 74AHC30; 74AHCT30 provides an 8-input NAND function. Features and benefits Balanced propagation delays All inputs have Schmitt-trigger actions Inputs accept voltages higher than VCC Input levels: For 74AHC30: CMOS level For 74AHCT30: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Description
The 74AHC30; 74AHCT30 is a high-speed Si-gate CMOS device and is pin compatible with Low-power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard No. 7-A. The 74AHC30; 74AHCT30 provides an 8-input NAND function. Features and benefits Balanced propagation delays All inputs have Schmitt-trigger actions Inputs accept voltages higher than VCC Input levels: For 74AHC30: CMOS level For 74AHCT30: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AHCT30PW is an 8-input NAND gate in a TSSOP14 package with a body width of 4.4 mm, operating from -40 °C to +125 °C. It features TTL-level input compatibility, Schmitt-trigger inputs, and meets ESD protection standards of ANSI/ESDA/JEDEC JS-001 class 2 (exceeding 2000 V HBM) and ANSI/ESDA/JEDEC JS-002 class C3 (exceeding 1000 V CDM). It is pin compatible with LSTTL and complies with JEDEC standard No. 7-A.

Datasheet Summary
Powered by GS/AI

The 74AHCT30PW is an 8-input NAND gate in a TSSOP14 package with a body width of 4.4 mm, operating from -40 °C to +125 °C. It features TTL-level input compatibility, Schmitt-trigger inputs, and meets ESD protection standards of ANSI/ESDA/JEDEC JS-001 class 2 (exceeding 2000 V HBM) and ANSI/ESDA/JEDEC JS-002 class C3 (exceeding 1000 V CDM). It is pin compatible with LSTTL and complies with JEDEC standard No. 7-A.

Suppliers

Company
Product
Description
Supplier Links
8-input NAND gate - 74AHCT30PW,118 - Nexperia B.V.
Nijmegen, Netherlands
8-input NAND gate
74AHCT30PW,118
8-input NAND gate 74AHCT30PW,118
The 74AHC30; 74AHCT30 is a high-speed Si-gate CMOS device and is pin compatible with Low-power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard No. 7-A. The 74AHC30; 74AHCT30 provides an 8-input NAND function. Features and benefits Balanced propagation delays All inputs have Schmitt-trigger actions Inputs accept voltages higher than VCC Input levels: For 74AHC30: CMOS level For 74AHCT30: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74AHC30; 74AHCT30 is a high-speed Si-gate CMOS device and is pin compatible with Low-power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard No. 7-A.

The 74AHC30; 74AHCT30 provides an 8-input NAND function.

Features and benefits

  • Balanced propagation delays
  • All inputs have Schmitt-trigger actions
  • Inputs accept voltages higher than VCC
  • Input levels:
    • For 74AHC30: CMOS level
    • For 74AHCT30: TTL level
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
 - 74AHCT30PW,118 - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AHCT/VHCT/VT Series, 1-Func, 8-Input, CMOS, PDSO14

NAND Gate, AHCT/VHCT/VT Series, 1-Func, 8-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74AHCT30PW,118 - 1007589-74AHCT30PW,118 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AHCT30PW,118
1007589-74AHCT30PW,118
Logic - Logic - Gates and Inverters - 74AHCT30PW,118 1007589-74AHCT30PW,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1007589-74AHCT30PW,1 18 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 8 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1007589-74AHCT30PW,118
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 8
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 1727-74AHCT30PW,118TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74AHCT30PW,118TR-ND
Gates and Inverters 1727-74AHCT30PW,118TR-ND
NAND Gate IC 1 Channel 14-TSSOP

NAND Gate IC 1 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 74AHCT30PW,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AHCT30PW,118
Gates and Inverters 74AHCT30PW,118
NAND Gate IC 1 Channel 14-TSSOP

NAND Gate IC 1 Channel 14-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - 74AHCT30PW,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AHCT30PW,118
Logic - Gates and Inverters 74AHCT30PW,118
IC GATE NAND 1CH 8-INP 14TSSOP

IC GATE NAND 1CH 8-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AHCT30PW,118 74AHCT30PW,118 1007589-74AHCT30PW,118 1727-74AHCT30PW,118TR-ND 74AHCT30PW,118 74AHCT30PW,118
Product Name 8-input NAND gate Logic - Logic - Gates and Inverters - 74AHCT30PW,118 Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NAND AND; NAND NOT; NAND; NAND Gate NAND NAND; NAND Gate NOT; NAND
Supply Voltage +7.0 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
IC Package Type Other; SOT402-1 SOT402-1 Other; SOT402 SOP; SSOP; TSSOP; Other; 14-TSSOP TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width)
Logic Family CMOS
Inputs 8 8 8
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Supply Voltage 4.5V ~ 5.5V
Propagation Delay 10.6 ns
Operating Temperature -40 C (-40 F)
View Details
Quad 2-input AND gate - 74AHCT08BQ/GX - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
Logic IC - 705-74AHC1G04GM,115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT
Logic Family AHC/VHC/H/U/V
Inputs 1
View Details
5 suppliers
Quad 2-input EXCLUSIVE-OR gate - 74AHC86PW-Q100J - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
7 suppliers