The CAXC2T245QRSWRQ1 is a dual-supply bus transceiver designed for automotive applications, featuring configurable voltage translation and tri-state outputs. It operates with power supply voltages ranging from 0.65 V to 3.6 V and supports data rates up to 380 Mbps when translating between 1.8 V and 3.3 V. The device is AEC-Q100 qualified, ensuring reliability in automotive environments, with an operating temperature range of -40°C to +125°C. This transceiver includes a direction control input for each channel, glitch-free power supply sequencing, and a V_CC isolation feature that disables outputs when supply voltages drop below 100 mV. It is compatible with partial-power-down modes and offers robust ESD protection, exceeding 8000 V for the human body model. The compact UQFN package measures 1.80 mm x 1.40 mm, making it suitable for space-constrained applications.
Win Source Part Number: 1256009-CAXC2T245QRS
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: Automotive, AEC-Q100, 74AXC
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Data Rate: 380Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 2
Voltage - VCCA: 0.65 V ~ 3.6 V
Voltage - VCCB: 0.65 V ~ 3.6 V
Package / Case: 10-UFQFN
Supplier Device Package: 10-UQFN (1.8x1.4)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-CAXC2T245QRSWRQ1
Base Product Number: CAXC2T245
Translation Transceiver 1 Element 2 Bit per Element 3-State Output 10-UQFN (1.8x1.4)
AUTOMOTIVE DUAL-BIT DUAL-SUPPLY
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 1256009-CAXC2T245QRSWRQ1 | CAXC2T245QRSWRQ1 | CAXC2T245QRSWRQ1 |
| Product Name | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |