Microchip Technology, Inc. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100H646LJC SY100H646LJC

Description
Manufacturer: Microchip Technology Win Source Part Number: 1262898-SY100H646LJC Packaging: Tube Type: Fanout Buffer (Distribution), Multiplexer Mounting Style: SMD Frequency - Max: 160MHz Input: PECL, TTL Output: TTL Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.48x11.48) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: SY100H646 Manufacturer Pack Quantity: 38 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1262898-SY100H646LJC Packaging: Tube Type: Fanout Buffer (Distribution), Multiplexer Mounting Style: SMD Frequency - Max: 160MHz Input: PECL, TTL Output: TTL Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.48x11.48) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: SY100H646 Manufacturer Pack Quantity: 38 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100H646LJC
1262898-SY100H646LJC
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100H646LJC 1262898-SY100H646LJC
Manufacturer: Microchip Technology Win Source Part Number: 1262898-SY100H646LJC Packaging: Tube Type: Fanout Buffer (Distribution), Multiplexer Mounting Style: SMD Frequency - Max: 160MHz Input: PECL, TTL Output: TTL Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.48x11.48) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: SY100H646 Manufacturer Pack Quantity: 38 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 1262898-SY100H646LJC
Packaging: Tube
Type: Fanout Buffer (Distribution), Multiplexer
Mounting Style: SMD
Frequency - Max: 160MHz
Input: PECL, TTL
Output: TTL
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.48x11.48)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: SY100H646
Manufacturer Pack Quantity: 38
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Clock/Timing - Clock Buffers, Drivers - SY100H646LJC - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY100H646LJC
Clock/Timing - Clock Buffers, Drivers SY100H646LJC
IC CLK BUFFER 2:8 160MHZ 28PLCC

IC CLK BUFFER 2:8 160MHZ 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 1262898-SY100H646LJC SY100H646LJC
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100H646LJC Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Bus Interface TTL; TTL
Package Type Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 7089782 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type Cp 24 2
View Details
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351DB - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
6 suppliers
Clock/Timing - Real Time Clocks - RV-3029-C2-32.768KHZ-OPTION-A-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details