Texas Instruments SN10KHT5541 Octal ECL-to-TTL Translator With 3-State Outputs SN10KHT5541DW

Description
Octal ECL-to-TTL Translator With 3-State Outputs 24-SOIC 0 to 70
Request a Quote Datasheet
Description
Octal ECL-to-TTL Translator With 3-State Outputs 24-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN10KHT5541 Octal ECL-to-TTL Translator With 3-State Outputs - SN10KHT5541DW - Texas Instruments
Dallas, TX, United States
SN10KHT5541 Octal ECL-to-TTL Translator With 3-State Outputs
SN10KHT5541DW
SN10KHT5541 Octal ECL-to-TTL Translator With 3-State Outputs SN10KHT5541DW
Octal ECL-to-TTL Translator With 3-State Outputs 24-SOIC 0 to 70

Octal ECL-to-TTL Translator With 3-State Outputs 24-SOIC 0 to 70

Buy Now Datasheet
Translators, Level Shifters - 296-9688-5-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-9688-5-ND
Translators, Level Shifters 296-9688-5-ND
Mixed Signal Translator Unidirectional 1 Circuit 8 Channel 24-SOIC

Mixed Signal Translator Unidirectional 1 Circuit 8 Channel 24-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1221123-SN10KHT5541DW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1221123-SN10KHT5541DW
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1221123-SN10KHT5541DW
Win Source Part Number: 1221123-SN10KHT5541D W Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Package: Tube Number of Circuits: 1 Standard Package: 25 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 8 Input Signal: ECL Output Signal: TTL Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 75°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-9688-5-ND,2156- SN10KHT5541DW,-SN10K HT5541DW-NDR,296-968 8-5,-296-9688-5,TEXT ISSN10KHT5541DW Base Product Number: 10KHT5541

Win Source Part Number: 1221123-SN10KHT5541DW
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Package: Tube
Number of Circuits: 1
Standard Package: 25
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 8
Input Signal: ECL
Output Signal: TTL
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: 0°C ~ 75°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-9688-5-ND,2156-SN10KHT5541DW,-SN10KHT5541DW-NDR,296-9688-5,-296-9688-5,TEXTISSN10KHT5541DW
Base Product Number: 10KHT5541

Buy Now Datasheet
 - SN10KHT5541DW - Rochester Electronics
Newburyport, MA, United States
ECL to TTL Translator, 8 Func, True Output, BIPolar, PDSO24

ECL to TTL Translator, 8 Func, True Output, BIPolar, PDSO24

Supplier's Site Datasheet
Translators, Level Shifters - SN10KHT5541DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SN10KHT5541DW
Translators, Level Shifters SN10KHT5541DW
Mixed Signal Translator Unidirectional 1 Circuit 8 Channel 24-SOIC

Mixed Signal Translator Unidirectional 1 Circuit 8 Channel 24-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number SN10KHT5541DW 296-9688-5-ND 1221123-SN10KHT5541DW SN10KHT5541DW SN10KHT5541DW
Product Name SN10KHT5541 Octal ECL-to-TTL Translator With 3-State Outputs Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters
Logic Family TTL; ECL TTL; ECL TTL; ECL; ECL TTL; ECL
Package Type PDIP,SOIC SOIC; "24-SOIC (0.295"", 7.50mm Width)" SOIC SOIC; SOIC24 SOIC; 24-SOIC (0.295\", 7.50mm Width)
Propagation Delay 6.2 ns
Operating Current 120 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74GTL2010 10-Bit Voltage Clamp - SN74GTL2010PWR - Texas Instruments
Specs
Logic Family GTL
Package Type TSSOP
Input Voltage 1 to 5.5 volts
View Details
6 suppliers
Translators, Level Shifters - HPC46003V20/63SN - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers