Nexperia B.V. 2-bit bidirectional multi-voltage level translator; open-drain; push-pull LSF0102GSX

Description
The LSF0102 and LSF0202 are both 2 channel bidirectional multi-voltage level translators for open-drain and push-pull applications. The LSF0102 and LSF0202 support up to 100 MHz up translation and ≥100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which minimizes system effort. Both support 5 V tolerant I/O pins for compatibility with TTL levels in a variety of applications. The ability to set up different voltage translation levels on each channel makes the device very flexible and suitable for a lot of different applications. LSF0102 and LSF0202 differ in pin assignment only. Features and benefits Bidirectional voltage translation with no direction pin Up translation ≤ 100 MHz; CL = 30 pF ≤ 50 MHz; CL = 50 pF Down translation ≥ 100 MHz; CL = 30 pF ≥ 50 MHz; CL = 50 pF Hot insertion Bidirectional voltage level translation between: 0.95 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.2 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.8 V and 2.5 V, 3.3 V and 5.0 V 2.5 V and 3.3 V and 5.0 V 3.3 V and 5.0 V Low standby current 5 V tolerant I/O pins to support TTL Low RON provides less signal distortion High-impedance I/O pins for EN = Low Both, LSF0102 and LSF0202 support flow-through pinout for easy PCB trace routing Latch-up performance exceeds 100 mA per JESD78 class II level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +125 °C Applications GPIO, MDIO, PMBus, SMBus, SDIO, UART, I2C, and other interfaces in Telecom infrastructure Industrial Personal computing
Request a Quote
Description
The LSF0102 and LSF0202 are both 2 channel bidirectional multi-voltage level translators for open-drain and push-pull applications. The LSF0102 and LSF0202 support up to 100 MHz up translation and ≥100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which minimizes system effort. Both support 5 V tolerant I/O pins for compatibility with TTL levels in a variety of applications. The ability to set up different voltage translation levels on each channel makes the device very flexible and suitable for a lot of different applications. LSF0102 and LSF0202 differ in pin assignment only. Features and benefits Bidirectional voltage translation with no direction pin Up translation ≤ 100 MHz; CL = 30 pF ≤ 50 MHz; CL = 50 pF Down translation ≥ 100 MHz; CL = 30 pF ≥ 50 MHz; CL = 50 pF Hot insertion Bidirectional voltage level translation between: 0.95 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.2 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.8 V and 2.5 V, 3.3 V and 5.0 V 2.5 V and 3.3 V and 5.0 V 3.3 V and 5.0 V Low standby current 5 V tolerant I/O pins to support TTL Low RON provides less signal distortion High-impedance I/O pins for EN = Low Both, LSF0102 and LSF0202 support flow-through pinout for easy PCB trace routing Latch-up performance exceeds 100 mA per JESD78 class II level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +125 °C Applications GPIO, MDIO, PMBus, SMBus, SDIO, UART, I2C, and other interfaces in Telecom infrastructure Industrial Personal computing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LSF0102 is a 2-bit bidirectional multi-voltage level translator for open-drain and push-pull applications, supporting voltage translation between 0.95 V and 5.0 V with no direction pin required. It operates up to 100 MHz for up translation and at least 100 MHz for down translation with a 30 pF load, features 5 V tolerant I/O pins, and operates from -40 °C to +125 °C. The LSF0102GS variant is housed in an XSON8 package with dimensions of 1.35 × 1.0 × 0.35 mm. The part includes ESD protection exceeding 2000 V HBM and 1000 V CDM, and latch-up performance exceeding 100 mA per JESD78 class II level A.

Datasheet Summary
Powered by GS/AI

The LSF0102 is a 2-bit bidirectional multi-voltage level translator for open-drain and push-pull applications, supporting voltage translation between 0.95 V and 5.0 V with no direction pin required. It operates up to 100 MHz for up translation and at least 100 MHz for down translation with a 30 pF load, features 5 V tolerant I/O pins, and operates from -40 °C to +125 °C. The LSF0102GS variant is housed in an XSON8 package with dimensions of 1.35 × 1.0 × 0.35 mm. The part includes ESD protection exceeding 2000 V HBM and 1000 V CDM, and latch-up performance exceeding 100 mA per JESD78 class II level A.

Suppliers

Company
Product
Description
Supplier Links
2-bit bidirectional multi-voltage level translator; open-drain; push-pull - LSF0102GSX - Nexperia B.V.
Nijmegen, Netherlands
2-bit bidirectional multi-voltage level translator; open-drain; push-pull
LSF0102GSX
2-bit bidirectional multi-voltage level translator; open-drain; push-pull LSF0102GSX
The LSF0102 and LSF0202 are both 2 channel bidirectional multi-voltage level translators for open-drain and push-pull applications. The LSF0102 and LSF0202 support up to 100 MHz up translation and ≥100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which minimizes system effort. Both support 5 V tolerant I/O pins for compatibility with TTL levels in a variety of applications. The ability to set up different voltage translation levels on each channel makes the device very flexible and suitable for a lot of different applications. LSF0102 and LSF0202 differ in pin assignment only. Features and benefits Bidirectional voltage translation with no direction pin Up translation ≤ 100 MHz; CL = 30 pF ≤ 50 MHz; CL = 50 pF Down translation ≥ 100 MHz; CL = 30 pF ≥ 50 MHz; CL = 50 pF Hot insertion Bidirectional voltage level translation between: 0.95 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.2 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.8 V and 2.5 V, 3.3 V and 5.0 V 2.5 V and 3.3 V and 5.0 V 3.3 V and 5.0 V Low standby current 5 V tolerant I/O pins to support TTL Low RON provides less signal distortion High-impedance I/O pins for EN = Low Both, LSF0102 and LSF0202 support flow-through pinout for easy PCB trace routing Latch-up performance exceeds 100 mA per JESD78 class II level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +125 °C Applications GPIO, MDIO, PMBus, SMBus, SDIO, UART, I2C, and other interfaces in Telecom infrastructure Industrial Personal computing

The LSF0102 and LSF0202 are both 2 channel bidirectional multi-voltage level translators for open-drain and push-pull applications. The LSF0102 and LSF0202 support up to 100 MHz up translation and ≥100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which minimizes system effort. Both support 5 V tolerant I/O pins for compatibility with TTL levels in a variety of applications. The ability to set up different voltage translation levels on each channel makes the device very flexible and suitable for a lot of different applications.

LSF0102 and LSF0202 differ in pin assignment only.

Features and benefits

  • Bidirectional voltage translation with no direction pin
  • Up translation
    • ≤ 100 MHz; CL = 30 pF
    • ≤ 50 MHz; CL = 50 pF
  • Down translation
    • ≥ 100 MHz; CL = 30 pF
    • ≥ 50 MHz; CL = 50 pF
  • Hot insertion
  • Bidirectional voltage level translation between:
    • 0.95 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V
    • 1.2 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V
    • 1.8 V and 2.5 V, 3.3 V and 5.0 V
    • 2.5 V and 3.3 V and 5.0 V
    • 3.3 V and 5.0 V
  • Low standby current
  • 5 V tolerant I/O pins to support TTL
  • Low RON provides less signal distortion
  • High-impedance I/O pins for EN = Low
  • Both, LSF0102 and LSF0202 support flow-through pinout for easy PCB trace routing
  • Latch-up performance exceeds 100 mA per JESD78 class II level A
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +125 °C

Applications

  • GPIO, MDIO, PMBus, SMBus, SDIO, UART, I2C, and other interfaces in Telecom infrastructure
  • Industrial
  • Personal computing
Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 971880-LSF0102GSX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
971880-LSF0102GSX
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 971880-LSF0102GSX
Win Source Part Number: 971880-LSF0102GSX Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Package: Tape & Reel Number of Circuits: 1 Standard Package: 5,000 Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 0 V ~ 5 V Voltage - VCCB: 0 V ~ 5 V Package / Case: 8-XFDFN Supplier Device Package: 8-XSON (1.35x1) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nexperia USA Inc. Other Names: 1727-LSF0102GSXCT,17 27-LSF0102GSXTR,9356 91115115,1727-LSF010 2GSXDKR Base Product Number: LSF0102

Win Source Part Number: 971880-LSF0102GSX
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 5,000
Mounting: SMD (SMT)
Output Type: Open Drain, Push-Pull
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 2
Voltage - VCCA: 0 V ~ 5 V
Voltage - VCCB: 0 V ~ 5 V
Package / Case: 8-XFDFN
Supplier Device Package: 8-XSON (1.35x1)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Nexperia USA Inc.
Other Names: 1727-LSF0102GSXCT,1727-LSF0102GSXTR,935691115115,1727-LSF0102GSXDKR
Base Product Number: LSF0102

Buy Now
Translators, Level Shifters - 1727-LSF0102GSXTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-LSF0102GSXTR-ND
Translators, Level Shifters 1727-LSF0102GSXTR-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-XSON (1.35x1)

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-XSON (1.35x1)

Buy Now Datasheet
Translators, Level Shifters - 1727-LSF0102GSXDKR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-LSF0102GSXDKR-ND
Translators, Level Shifters 1727-LSF0102GSXDKR-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-XSON (1.35x1)

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-XSON (1.35x1)

Buy Now Datasheet
Translators, Level Shifters - 1727-LSF0102GSXCT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-LSF0102GSXCT-ND
Translators, Level Shifters 1727-LSF0102GSXCT-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-XSON (1.35x1)

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-XSON (1.35x1)

Buy Now Datasheet
Logic - Translators, Level Shifters - LSF0102GSX - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
LSF0102GSX
Logic - Translators, Level Shifters LSF0102GSX
LSF0102GS/SOT1203/XS ON8

LSF0102GS/SOT1203/XSON8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - LSF0102GSX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
LSF0102GSX
Integrated Circuits (ICs) - Logic - Translators, Level Shifters LSF0102GSX
IC TRANSLTR BIDIRECTIONAL 8XSON

IC TRANSLTR BIDIRECTIONAL 8XSON

Supplier's Site
Voltage Level Translator, -40 To 125Degc Rohs Compliant Nexperia - 84AH5960 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Level Translator, -40 To 125Degc Rohs Compliant Nexperia
84AH5960
Voltage Level Translator, -40 To 125Degc Rohs Compliant Nexperia 84AH5960
VOLTAGE LEVEL TRANSLATOR, -40 TO 125DEGC ROHS COMPLIANT: YES

VOLTAGE LEVEL TRANSLATOR, -40 TO 125DEGC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Translators, Level Shifters - LSF0102GSX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
LSF0102GSX
Translators, Level Shifters LSF0102GSX
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-XSON (1.35x1)

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-XSON (1.35x1)

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number LSF0102GSX 971880-LSF0102GSX 1727-LSF0102GSXTR-ND LSF0102GSX LSF0102GSX 84AH5960 LSF0102GSX
Product Name 2-bit bidirectional multi-voltage level translator; open-drain; push-pull Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Voltage Level Translator, -40 To 125Degc Rohs Compliant Nexperia Translators, Level Shifters
Translation Up; Down Both
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1370998-74AVC4TD245PW,118 - Win Source Electronics
Specs
Package Type SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
6 suppliers
Translators, Level Shifters - 74AVC2T45GD-Q100H-ND - DigiKey
Specs
Package Type 8-XFDFN
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers