Microchip Technology, Inc. Logic - Logic - Translators, Level Shifters - SY100EL92ZC SY100EL92ZC

Description
Manufacturer: Microchip Technology Win Source Part Number: 127283-SY100EL92ZC Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 3 Input Signal: LVPECL, PECL Output Signal: PECL, LVPECL Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 20-SOIC Alternative Parts (Cross-Reference): MC100LVEL92DWR2G; SY100EL92ZCTR; SY100EL92ZITR; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 127283-SY100EL92ZC Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 3 Input Signal: LVPECL, PECL Output Signal: PECL, LVPECL Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 20-SOIC Alternative Parts (Cross-Reference): MC100LVEL92DWR2G; SY100EL92ZCTR; SY100EL92ZITR; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SY100EL92ZC - 127283-SY100EL92ZC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SY100EL92ZC
127283-SY100EL92ZC
Logic - Logic - Translators, Level Shifters - SY100EL92ZC 127283-SY100EL92ZC
Manufacturer: Microchip Technology Win Source Part Number: 127283-SY100EL92ZC Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 3 Input Signal: LVPECL, PECL Output Signal: PECL, LVPECL Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 20-SOIC Alternative Parts (Cross-Reference): MC100LVEL92DWR2G; SY100EL92ZCTR; SY100EL92ZITR; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 127283-SY100EL92ZC
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 3
Input Signal: LVPECL, PECL
Output Signal: PECL, LVPECL
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: 20-SOIC
Alternative Parts (Cross-Reference): MC100LVEL92DWR2G; SY100EL92ZCTR; SY100EL92ZITR;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 127283-SY100EL92ZC
Product Name Logic - Logic - Translators, Level Shifters - SY100EL92ZC
Output Characteristics Differential
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC165D/S400118 - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details
 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
8-bit serial-in, serial or parallel-out shift register with output latches; 3-state - 74HC595PW-Q100,118 - Nexperia B.V.
Specs
Supply Voltage +7
Output Characteristics 3-State
Features ESD Protection
View Details
9 suppliers