Microchip Technology, Inc. Logic - Logic - Translators, Level Shifters - SY100EL91LZG SY100EL91LZG

Description
Manufacturer: Microchip Technology Win Source Part Number: 795882-SY100EL91LZG Series: 100EL Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 3 Input Signal: LVPECL Output Signal: ECL, LVECL Part Status: Obsolete(EOL) Family Name: SY100EL91 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): MC100LVEL91DW; MC100LVEL91DWG; MC100LVEL91DWR2; MC100LVEL90DWG; Introduction Date: November 01, 1999 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 795882-SY100EL91LZG Series: 100EL Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 3 Input Signal: LVPECL Output Signal: ECL, LVECL Part Status: Obsolete(EOL) Family Name: SY100EL91 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): MC100LVEL91DW; MC100LVEL91DWG; MC100LVEL91DWR2; MC100LVEL90DWG; Introduction Date: November 01, 1999 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SY100EL91LZG - 795882-SY100EL91LZG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SY100EL91LZG
795882-SY100EL91LZG
Logic - Logic - Translators, Level Shifters - SY100EL91LZG 795882-SY100EL91LZG
Manufacturer: Microchip Technology Win Source Part Number: 795882-SY100EL91LZG Series: 100EL Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 3 Input Signal: LVPECL Output Signal: ECL, LVECL Part Status: Obsolete(EOL) Family Name: SY100EL91 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): MC100LVEL91DW; MC100LVEL91DWG; MC100LVEL91DWR2; MC100LVEL90DWG; Introduction Date: November 01, 1999 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 795882-SY100EL91LZG
Series: 100EL
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 3
Input Signal: LVPECL
Output Signal: ECL, LVECL
Part Status: Obsolete(EOL)
Family Name: SY100EL91
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): MC100LVEL91DW; MC100LVEL91DWG; MC100LVEL91DWR2; MC100LVEL90DWG;
Introduction Date: November 01, 1999
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 795882-SY100EL91LZG
Product Name Logic - Logic - Translators, Level Shifters - SY100EL91LZG
Output Characteristics Differential
Unlock Full Specs
to access all available technical data

Similar Products

8-bit serial-in, serial or parallel-out shift register with output latches; 3-state - 74HC595PW-Q100,118 - Nexperia B.V.
Specs
Supply Voltage +7
Output Characteristics 3-State
Features ESD Protection
View Details
9 suppliers
 - 54L164DM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details