SO-16 Translators / Level Shifters ROHS
HEX HIGH-TO-LOW LEVEL SHIFTER, SOIC-16; No. of Inputs:6Inputs; Output Current:5.2mA; Propagation Delay:7ns; No. of Pins:16Pins; Logic Case Style:SOIC; Supply Voltage Min:2V; Supply Voltage Max:6V; Operating Temperature Min:-40°C RoHS Compliant: Yes
| LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators |
| Product Number | 74HC4050D,653 | 99K0597 |
| Product Name | Logic ICs >> Translators / Level Shifters | Hex High-To-Low Level Shifter, Soic-16; No. Of Inputs Nexperia |
| Features | RoHS | RoHS |