Microchip Technology, Inc. Logic - Logic - Counters, Dividers - SY100EL33LZGTR SY100EL33LZGTR

Description
Manufacturer: Microchip Technology Win Source Part Number: 037806-SY100EL33LZGT R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Divide-by-4 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Count Rate: 4.2GHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.3 V to 5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 037806-SY100EL33LZGT R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Divide-by-4 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Count Rate: 4.2GHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.3 V to 5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - SY100EL33LZGTR - 037806-SY100EL33LZGTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SY100EL33LZGTR
037806-SY100EL33LZGTR
Logic - Logic - Counters, Dividers - SY100EL33LZGTR 037806-SY100EL33LZGTR
Manufacturer: Microchip Technology Win Source Part Number: 037806-SY100EL33LZGT R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Divide-by-4 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Count Rate: 4.2GHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.3 V to 5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 037806-SY100EL33LZGTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Divide-by-4
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Direction: Up
Reset: Asynchronous
Count Rate: 4.2GHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3.3 V to 5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 037806-SY100EL33LZGTR
Product Name Logic - Logic - Counters, Dividers - SY100EL33LZGTR
Supply Voltage 3.3 V ~ 5 V
Unlock Full Specs
to access all available technical data

Similar Products

7-stage binary ripple counter - 74HC4024D-Q100J - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +7
View Details
6 suppliers
Counter - Frequency Counter - 750-404/000-003 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
CD74HC393 High Speed CMOS Logic Dual 4-Stage Binary Counters - CD74HC393M96 - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SOIC
Logic Family HC
View Details
8 suppliers