Microchip Technology, Inc. Counters, Dividers SY100EL33LZG

Description
Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC
Request a Quote Datasheet
Description
Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Dividers - 576-1354-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
576-1354-ND
Counters, Dividers 576-1354-ND
Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC

Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SY100EL33LZG - 031640-SY100EL33LZG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SY100EL33LZG
031640-SY100EL33LZG
Logic - Logic - Counters, Dividers - SY100EL33LZG 031640-SY100EL33LZG
Manufacturer: Microchip Technology Win Source Part Number: 031640-SY100EL33LZG Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Divide-by-4 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Count Rate: 4.2GHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.3 V to 5 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 031640-SY100EL33LZG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Divide-by-4
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Direction: Up
Reset: Asynchronous
Count Rate: 4.2GHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3.3 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
Logic - Counters, Dividers
SY100EL33LZG
Logic - Counters, Dividers SY100EL33LZG
IC DIVIDER/4 3.3V 8SOIC

IC DIVIDER/4 3.3V 8SOIC

Supplier's Site Datasheet
Counters, Dividers - SY100EL33LZG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SY100EL33LZG
Counters, Dividers SY100EL33LZG
Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC

Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SY100EL33LZG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SY100EL33LZG
Integrated Circuits (ICs) - Logic - Counters, Dividers SY100EL33LZG
IC DIVIDER/4 3.3V 8SOIC

IC DIVIDER/4 3.3V 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Dividers Logic Counters Logic Dividers Logic Dividers Logic Dividers
Product Number 576-1354-ND 031640-SY100EL33LZG SY100EL33LZG SY100EL33LZG SY100EL33LZG
Product Name Counters, Dividers Logic - Logic - Counters, Dividers - SY100EL33LZG Logic - Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Division Ratio 4
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74HCT160N,652 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 66 MHz
View Details
12-stage binary ripple counter - 74HC4040D,653 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +7
View Details
9 suppliers
Counter - Up/Down Counter - 750-404 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
SN54LS90 Decade Counter - JM38510/31501BCA - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 5.25
Package Type CDIP,CFP
View Details
5 suppliers