Nexperia B.V. 12-stage binary ripple counter 74HC4040D,653

Description
The 74HC4040; 74HCT4040 is a 12-stage binary ripple counter with a clock input (CP), an overriding asynchronous master reset input (MR) and twelve parallel outputs (Q0 to Q11). The counter advances on the HIGH-to-LOW transition of CP. A HIGH on MR clears all counter stages and forces all outputs LOW, independent of the state of CP. Each counter stage is a static toggle flip-flop. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC4040: CMOS level For 74HCT4040: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C Applications Frequency dividing circuits Time delay circuits Control counters
Request a Quote
Description
The 74HC4040; 74HCT4040 is a 12-stage binary ripple counter with a clock input (CP), an overriding asynchronous master reset input (MR) and twelve parallel outputs (Q0 to Q11). The counter advances on the HIGH-to-LOW transition of CP. A HIGH on MR clears all counter stages and forces all outputs LOW, independent of the state of CP. Each counter stage is a static toggle flip-flop. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC4040: CMOS level For 74HCT4040: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C Applications Frequency dividing circuits Time delay circuits Control counters
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HC4040D is a 12-stage binary ripple counter with a clock input (CP) and an asynchronous master reset (MR), advancing on the HIGH-to-LOW clock transition. It operates from 2.0 V to 6.0 V, features CMOS low power dissipation, high noise immunity, and latch-up performance exceeding 100 mA per JESD 78 Class II Level B. It complies with JEDEC standards JESD8C and JESD7A, offers ESD protection exceeding 2000 V HBM and 1000 V CDM, and is specified from -40 °C to +125 °C. The device is housed in an SO16 package with a body width of 3.9 mm.

Datasheet Summary
Powered by GS/AI

The 74HC4040D is a 12-stage binary ripple counter with a clock input (CP) and an asynchronous master reset (MR), advancing on the HIGH-to-LOW clock transition. It operates from 2.0 V to 6.0 V, features CMOS low power dissipation, high noise immunity, and latch-up performance exceeding 100 mA per JESD 78 Class II Level B. It complies with JEDEC standards JESD8C and JESD7A, offers ESD protection exceeding 2000 V HBM and 1000 V CDM, and is specified from -40 °C to +125 °C. The device is housed in an SO16 package with a body width of 3.9 mm.

Suppliers

Company
Product
Description
Supplier Links
12-stage binary ripple counter - 74HC4040D,653 - Nexperia B.V.
Nijmegen, Netherlands
12-stage binary ripple counter
74HC4040D,653
12-stage binary ripple counter 74HC4040D,653
The 74HC4040; 74HCT4040 is a 12-stage binary ripple counter with a clock input (CP), an overriding asynchronous master reset input (MR) and twelve parallel outputs (Q0 to Q11). The counter advances on the HIGH-to-LOW transition of CP. A HIGH on MR clears all counter stages and forces all outputs LOW, independent of the state of CP. Each counter stage is a static toggle flip-flop. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC4040: CMOS level For 74HCT4040: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C Applications Frequency dividing circuits Time delay circuits Control counters

The 74HC4040; 74HCT4040 is a 12-stage binary ripple counter with a clock input (CP), an overriding asynchronous master reset input (MR) and twelve parallel outputs (Q0 to Q11). The counter advances on the HIGH-to-LOW transition of CP. A HIGH on MR clears all counter stages and forces all outputs LOW, independent of the state of CP. Each counter stage is a static toggle flip-flop. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • Input levels:
    • For 74HC4040: CMOS level
    • For 74HCT4040: TTL level
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C

Applications

  • Frequency dividing circuits
  • Time delay circuits
  • Control counters
Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - 74HC4040D,653 - 1008433-74HC4040D,653 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - 74HC4040D,653
1008433-74HC4040D,653
Logic - Logic - Counters, Dividers - 74HC4040D,653 1008433-74HC4040D,653
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1008433-74HC4040D,65 3 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 12 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 98MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1008433-74HC4040D,653
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 12
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 98MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Counters, Dividers - 1727-6329-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-6329-2-ND
Counters, Dividers 1727-6329-2-ND
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SO

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SO

Buy Now Datasheet
Counters, Dividers - 1727-6329-6-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-6329-6-ND
Counters, Dividers 1727-6329-6-ND
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SO

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SO

Buy Now Datasheet
Counters, Dividers - 1727-6329-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-6329-1-ND
Counters, Dividers 1727-6329-1-ND
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SO

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SO

Buy Now Datasheet
 - 74HC4040D,653 - Rochester Electronics
Newburyport, MA, United States
Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 12-Bit, Up Direction, CMOS, PDSO16

Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 12-Bit, Up Direction, CMOS, PDSO16

Supplier's Site Datasheet
Counters, Dividers - 74HC4040D,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74HC4040D,653
Counters, Dividers 74HC4040D,653
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SO

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SO

Buy Now Datasheet
Futian, Shenzhen, China
Logic ICs >> Counters / Dividers
74HC4040D,653
Logic ICs >> Counters / Dividers 74HC4040D,653
Negative Edge 2V~6V 12 1 98MHz SOIC-16 Counters / Dividers ROHS

Negative Edge 2V~6V 12 1 98MHz SOIC-16 Counters / Dividers ROHS

Supplier's Site Datasheet
Logic - Counters, Dividers - 74HC4040D,653 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
74HC4040D,653
Logic - Counters, Dividers 74HC4040D,653
IC 12STAGE BINARY RIPPLE 16SOIC

IC 12STAGE BINARY RIPPLE 16SOIC

Supplier's Site Datasheet
Binary Counter, 12Bit, 98Mhz, Soic-16; Logic Family / Base Number Nexperia - 93X4895 - Newark, An Avnet Company
Chicago, IL, United States
Binary Counter, 12Bit, 98Mhz, Soic-16; Logic Family / Base Number Nexperia
93X4895
Binary Counter, 12Bit, 98Mhz, Soic-16; Logic Family / Base Number Nexperia 93X4895
BINARY COUNTER, 12BIT, 98MHZ, SOIC-16; Logic Family / Base Number:74HC4040; Counter Type:Binary Ripple; Clock Frequency:98MHz; Count Maximum:4095; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage RoHS Compliant: Yes

BINARY COUNTER, 12BIT, 98MHZ, SOIC-16; Logic Family / Base Number:74HC4040; Counter Type:Binary Ripple; Clock Frequency:98MHz; Count Maximum:4095; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Bin Ripple Counter, 12Bit, 98Mhz, Soic16; Logic Family / Base Number Nexperia - 43Y2544 - Newark, An Avnet Company
Chicago, IL, United States
Bin Ripple Counter, 12Bit, 98Mhz, Soic16; Logic Family / Base Number Nexperia
43Y2544
Bin Ripple Counter, 12Bit, 98Mhz, Soic16; Logic Family / Base Number Nexperia 43Y2544
BIN RIPPLE COUNTER, 12BIT, 98MHZ, SOIC16; Logic Family / Base Number:74HC4040; Counter Type:Binary Ripple; Clock Frequency:98MHz; Count Maximum:4095; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage RoHS Compliant: Yes

BIN RIPPLE COUNTER, 12BIT, 98MHZ, SOIC16; Logic Family / Base Number:74HC4040; Counter Type:Binary Ripple; Clock Frequency:98MHz; Count Maximum:4095; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 74HC4040D,653 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
74HC4040D,653
Integrated Circuits (ICs) - Logic - Counters, Dividers 74HC4040D,653
IC BINARY COUNTER 12-BIT 16SO

IC BINARY COUNTER 12-BIT 16SO

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey Rochester Electronics Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 74HC4040D,653 1008433-74HC4040D,653 1727-6329-2-ND 74HC4040D,653 74HC4040D,653 74HC4040D,653 74HC4040D,653 93X4895 74HC4040D,653
Product Name 12-stage binary ripple counter Logic - Logic - Counters, Dividers - 74HC4040D,653 Counters, Dividers Counters, Dividers Logic ICs >> Counters / Dividers Logic - Counters, Dividers Binary Counter, 12Bit, 98Mhz, Soic-16; Logic Family / Base Number Nexperia Integrated Circuits (ICs) - Logic - Counters, Dividers
Features ESD Protection
Counter Category Asynchronous Asynchronous Synchronous; Asynchronous Asynchronous Synchronous
Supply Voltage +7 2 V ~ 6 V 2 V ~ 6 V 2V~6V 2V
Package Type SOT109-1 SOT109-1 16-SO SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOT109 SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC SOIC SOIC
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Case Style Nexperia - 29AC1025 - Newark, An Avnet Company
Specs
Package Type DHVQFN-EP
Number of Pins 16
View Details
14-stage ripple-carry binary counter/divider and oscillator - HEF4060BT-Q100J - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Package Type SOT109-1 SOT109-1
View Details
6 suppliers
Logic - Logic - Counters, Dividers - 74HC4520DB,118 - 765447-74HC4520DB,118 - Win Source Electronics
Specs
Supply Voltage 2 V ~ 6 V
Package Type SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
Presettable synchronous 4-bit binary counter; asynchronous reset - 74HC161D-Q100J - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Synchronous; Asynchronous
Supply Voltage +7.0
View Details
6 suppliers