Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 101125-SY100EL32VZC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Divide-by-2
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Direction: Up
Reset: Asynchronous
Count Rate: 3GHz
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3.3 V to 5 V
Alternative Parts (Cross-Reference): MC100EL32DG; SY100EL32VZCTR; SY100EL32VZC; 873033AMLF;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC
IC DIVIDER X2 5V/3.3V 8SOIC
IC DIVIDER X2 5V/3.3V 8SOIC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Dividers | Logic Counters | Logic Dividers | Logic Dividers | Logic Dividers |
| Product Number | SY100EL32VZC-ND | 101125-SY100EL32VZC | SY100EL32VZC | SY100EL32VZC | SY100EL32VZC |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - SY100EL32VZC | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers |
| Division Ratio | 2 |