SY100EL16VSKC -- INTEGRATED CIRCUITS (ICS) - LOGIC - SPECIALTY LOGIC
Microchip Technology, Inc.
Integrated Circuits (ICs) - Logic - Specialty Logic
SY100EL16VSKC
Description
DIFFERENTIAL RECEIVER
-
Shenzhen Shengyu Electronics Technology Limited
Description
DIFFERENTIAL RECEIVER
Suppliers
Integrated Circuits (ICs) - Logic - Specialty Logic
SY100EL16VSKC
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
SY100EL16VSKC |
|
Product Name
|
Integrated Circuits (ICs) - Logic - Specialty Logic |
|
Operating Temperature
|
-40 to 85 C (-40 to 185 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
Package Type
WLCSP; WLCSP-20-P1
Pins
20 #
View Details
Device Type
Receiver
Supply Voltage
5V
# of Tx
0 #
View Details
Features
RoHS
Supply Voltage
Other; +7.0
Package Type
SOT753 SOT753
View Details
Device Type
Sensor Interface
Supply Voltage
Other; 3V ~ 3.6V
Package Type
SSOP
View Details
5 suppliers