Win Source Part Number: 1253455-SY100EL1003Z
Category: Integrated Circuits (ICs)>PMIC - Laser Drivers
Type: Laser Diode Driver (Fiber Optic)
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Data Rate: 1.25Gbps
Current - Supply: 14 mA
Number of Channels: 1
Current - Modulation: 60mA
Voltage - Supply: -4.75V ~ -5.25V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100EL1003ZG TR,SY100EL1003ZG TR,SY100EL1003ZGTR,S
Base Product Number: SY100EL1003
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 1253455-SY100EL1003ZG-TR |
| Product Name | Integrated Circuits (ICs) - PMIC - Laser Drivers |
| Supply Voltage | Other; -4.75V ~ -5.25V |