Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Laser Drivers SY100EL1003ZC-TR

Description
Win Source Part Number: 1253454-SY100EL1003Z C-TR Category: Integrated Circuits (ICs)>PMIC - Laser Drivers Type: Laser Diode Driver (Fiber Optic) Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Data Rate: 1.25Gbps Current - Supply: 14 mA Number of Channels: 1 Current - Modulation: 60mA Voltage - Supply: -4.75V ~ -5.25V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100EL1003ZC TR,SY100EL1003ZC TR,SY100EL1003ZCTR,S Y100EL1003ZCTR Base Product Number: SY100EL1003 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1253454-SY100EL1003Z C-TR Category: Integrated Circuits (ICs)>PMIC - Laser Drivers Type: Laser Diode Driver (Fiber Optic) Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Data Rate: 1.25Gbps Current - Supply: 14 mA Number of Channels: 1 Current - Modulation: 60mA Voltage - Supply: -4.75V ~ -5.25V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100EL1003ZC TR,SY100EL1003ZC TR,SY100EL1003ZCTR,S Y100EL1003ZCTR Base Product Number: SY100EL1003 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Laser Drivers - 1253454-SY100EL1003ZC-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Laser Drivers
1253454-SY100EL1003ZC-TR
Integrated Circuits (ICs) - PMIC - Laser Drivers 1253454-SY100EL1003ZC-TR
Win Source Part Number: 1253454-SY100EL1003Z C-TR Category: Integrated Circuits (ICs)>PMIC - Laser Drivers Type: Laser Diode Driver (Fiber Optic) Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Data Rate: 1.25Gbps Current - Supply: 14 mA Number of Channels: 1 Current - Modulation: 60mA Voltage - Supply: -4.75V ~ -5.25V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100EL1003ZC TR,SY100EL1003ZC TR,SY100EL1003ZCTR,S Y100EL1003ZCTR Base Product Number: SY100EL1003 RoHS Status: RoHS non-compliant

Win Source Part Number: 1253454-SY100EL1003ZC-TR
Category: Integrated Circuits (ICs)>PMIC - Laser Drivers
Type: Laser Diode Driver (Fiber Optic)
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Data Rate: 1.25Gbps
Current - Supply: 14 mA
Number of Channels: 1
Current - Modulation: 60mA
Voltage - Supply: -4.75V ~ -5.25V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100EL1003ZC TR,SY100EL1003ZC TR,SY100EL1003ZCTR,SY100EL1003ZCTR
Base Product Number: SY100EL1003
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1253454-SY100EL1003ZC-TR
Product Name Integrated Circuits (ICs) - PMIC - Laser Drivers
Supply Voltage Other; -4.75V ~ -5.25V
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - ADM6996FAAT1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
4 suppliers
Human Machine Interface (HMI) - 762-4101 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Low-power inverter - 74AUP1G04GW,125 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details
Interface - Specialized - 32P4938A-CGF - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details