Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Specialized SY100E446JZ

Description
Win Source Part Number: 1260887-SY100E446JZ Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tube Applications: Data Transport Standard Package: 38 Mounting: SMD (SMT) Interface: Parallel/Serial Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-2444,SY100E446JZ Base Product Number: SY100E446 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1260887-SY100E446JZ Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tube Applications: Data Transport Standard Package: 38 Mounting: SMD (SMT) Interface: Parallel/Serial Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-2444,SY100E446JZ Base Product Number: SY100E446 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 1260887-SY100E446JZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1260887-SY100E446JZ
Integrated Circuits (ICs) - Interface - Specialized 1260887-SY100E446JZ
Win Source Part Number: 1260887-SY100E446JZ Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tube Applications: Data Transport Standard Package: 38 Mounting: SMD (SMT) Interface: Parallel/Serial Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-2444,SY100E446JZ Base Product Number: SY100E446 Product Status: Obsolete

Win Source Part Number: 1260887-SY100E446JZ
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Tube
Applications: Data Transport
Standard Package: 38
Mounting: SMD (SMT)
Interface: Parallel/Serial
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 576-2444,SY100E446JZ
Base Product Number: SY100E446
Product Status: Obsolete

Buy Now Datasheet
Interface Transceiver IC - 754-SY100E446JZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
754-SY100E446JZ
Interface Transceiver IC 754-SY100E446JZ
IC INTERFACE SPECIALIZED 28PLCC / Data Transport Interface 28-PLCC (11.48x11.48) Product overview: SY100E446JZ from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-SY100E446JZ can be used for catalog matching and distributor lookup.

IC INTERFACE SPECIALIZED 28PLCC / Data Transport Interface 28-PLCC (11.48x11.48) Product overview: SY100E446JZ from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-SY100E446JZ can be used for catalog matching and distributor lookup.

Supplier's Site
Specialized - SY100E446JZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
SY100E446JZ
Specialized SY100E446JZ
Data Transport Interface 28-PLCC (11.48x11.48)

Data Transport Interface 28-PLCC (11.48x11.48)

Buy Now Datasheet
Interface - Specialized - SY100E446JZ - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
SY100E446JZ
Interface - Specialized SY100E446JZ
IC INTERFACE SPECIALIZED 28PLCC

IC INTERFACE SPECIALIZED 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1260887-SY100E446JZ 754-SY100E446JZ SY100E446JZ SY100E446JZ
Product Name Integrated Circuits (ICs) - Interface - Specialized Interface Transceiver IC Specialized Interface - Specialized
Device Type Sensor Interface Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5358CAT - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
View Details
2 suppliers
Interface Transceiver IC - 872-BCM20737A1KML2G - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -30 C (-22 F)
View Details
Interface module - 289-616 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Laser Driver - TQP5115 - VAST STOCK CO., LIMITED
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details