Microchip Technology, Inc. Interface - Interface - Specialized - SY100E446JC SY100E446JC

Description
Manufacturer: Microchip Technology Win Source Part Number: 142932-SY100E446JC Packaging: Bulk Applications: Data Transport Mounting: Surface Mount Categories: Integrated Circuits Case / Package: 28-PLCC (11.5x11.5) Alternative Parts (Cross-Reference): MC100E446FN; SY100E446JZ; SY100E446JCTR; SY100E446JC; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 142932-SY100E446JC Packaging: Bulk Applications: Data Transport Mounting: Surface Mount Categories: Integrated Circuits Case / Package: 28-PLCC (11.5x11.5) Alternative Parts (Cross-Reference): MC100E446FN; SY100E446JZ; SY100E446JCTR; SY100E446JC; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - SY100E446JC - 142932-SY100E446JC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - SY100E446JC
142932-SY100E446JC
Interface - Interface - Specialized - SY100E446JC 142932-SY100E446JC
Manufacturer: Microchip Technology Win Source Part Number: 142932-SY100E446JC Packaging: Bulk Applications: Data Transport Mounting: Surface Mount Categories: Integrated Circuits Case / Package: 28-PLCC (11.5x11.5) Alternative Parts (Cross-Reference): MC100E446FN; SY100E446JZ; SY100E446JCTR; SY100E446JC; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 142932-SY100E446JC
Packaging: Bulk
Applications: Data Transport
Mounting: Surface Mount
Categories: Integrated Circuits
Case / Package: 28-PLCC (11.5x11.5)
Alternative Parts (Cross-Reference): MC100E446FN; SY100E446JZ; SY100E446JCTR; SY100E446JC;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 755-SY100E446JC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
755-SY100E446JC
Interface Transceiver IC 755-SY100E446JC
IC INTERFACE SPECIALIZED 28PLCC / 1.6Gbps Serial to Parallel Input Output 28-PLCC (11.48x11.48) Product overview: SY100E446JC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SY100E446JC can be used for catalog matching and distributor lookup.

IC INTERFACE SPECIALIZED 28PLCC / 1.6Gbps Serial to Parallel Input Output 28-PLCC (11.48x11.48) Product overview: SY100E446JC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SY100E446JC can be used for catalog matching and distributor lookup.

Supplier's Site
Specialized - SY100E446JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
SY100E446JC
Specialized SY100E446JC
Data Transport Interface 28-PLCC (11.48x11.48)

Data Transport Interface 28-PLCC (11.48x11.48)

Buy Now Datasheet
Interface - Specialized - SY100E446JC - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
SY100E446JC
Interface - Specialized SY100E446JC
IC INTERFACE SPECIALIZED 28PLCC

IC INTERFACE SPECIALIZED 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 142932-SY100E446JC 755-SY100E446JC SY100E446JC SY100E446JC
Product Name Interface - Interface - Specialized - SY100E446JC Interface Transceiver IC Specialized Interface - Specialized
Package Type PLCC; 28-PLCC (11.5x11.5) Bulk 28-LCC (J-Lead) 28-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

SMD Interface Transceiver IC - 872-BGM13HBA9E6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.6V ~ 3.1V
View Details
Analog Switches, Multiplexers, Demultiplexers - 74HC4066BQ,115 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 10V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-VFQFN Exposed Pad
View Details
2 suppliers
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051M96 - 012927-CD74HC4051M96 - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers
RF and mmW Front End Module - SE5503A-R - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.3V; Other; 3.3
Package Type LGA; LGA
View Details