Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Specialized SY100E445JZ

Description
Win Source Part Number: 1260886-SY100E445JZ Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tube Applications: Data Transport Standard Package: 38 Mounting: SMD (SMT) Interface: Serial In/Parallel Out Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100E445JZ,576-2443 ,1611-SY100E445JZ Base Product Number: SY100E445 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1260886-SY100E445JZ Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tube Applications: Data Transport Standard Package: 38 Mounting: SMD (SMT) Interface: Serial In/Parallel Out Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100E445JZ,576-2443 ,1611-SY100E445JZ Base Product Number: SY100E445 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 1260886-SY100E445JZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1260886-SY100E445JZ
Integrated Circuits (ICs) - Interface - Specialized 1260886-SY100E445JZ
Win Source Part Number: 1260886-SY100E445JZ Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tube Applications: Data Transport Standard Package: 38 Mounting: SMD (SMT) Interface: Serial In/Parallel Out Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100E445JZ,576-2443 ,1611-SY100E445JZ Base Product Number: SY100E445 Product Status: Obsolete

Win Source Part Number: 1260886-SY100E445JZ
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Tube
Applications: Data Transport
Standard Package: 38
Mounting: SMD (SMT)
Interface: Serial In/Parallel Out
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100E445JZ,576-2443,1611-SY100E445JZ
Base Product Number: SY100E445
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - SY100E445JZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
SY100E445JZ
Integrated Circuits (ICs) - Interface - Specialized SY100E445JZ
IC INTERFACE SPECIALIZED 28PLCC

IC INTERFACE SPECIALIZED 28PLCC

Supplier's Site
Specialized - SY100E445JZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
SY100E445JZ
Specialized SY100E445JZ
Data Transport Interface 28-PLCC (11.48x11.48)

Data Transport Interface 28-PLCC (11.48x11.48)

Buy Now Datasheet
Interface - Specialized - SY100E445JZ - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
SY100E445JZ
Interface - Specialized SY100E445JZ
IC INTERFACE SPECIALIZED 28PLCC

IC INTERFACE SPECIALIZED 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1260886-SY100E445JZ SY100E445JZ SY100E445JZ SY100E445JZ
Product Name Integrated Circuits (ICs) - Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - PEB2070NV2.4GICC - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Technology ISDN, Serial
Features RoHS
Supply Voltage Other; 4.75V ~ 5.25V
View Details
2 suppliers
Triple inverting Schmitt trigger - 74AHC3G14DC,125 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT765-1 SOT765-1
View Details
SN54BCT245 Octal Bus Transceivers With 3-State Outputs - 5962-9051401M2A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Interface Transceiver IC - 702-SI32171-B-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 C (32 F)
View Details
3 suppliers