Nexperia B.V. SD 3.0-compatible memory card integrated auto-direction control and level translator with EMI filter and ESD protection NXS0506GUX

Description
The NXS0506 is an SD 3.0-compatible bidirectional dual supply level translator with auto-direction control. It is designed to interface between a memory card operating at 1.7 V to 3.6 V signal levels and a host with a nominal supply voltage of 1.1 V to 1.95 V. The device supports SD 3.0: SDR104, SDR50, DDR50, SDR25, SDR12 and SD 2.0 High-Speed (50 MHz) and Default-Speed (25 MHz) modes. The device has a built-in EMI filter and robust ESD protection (IEC 61000-4-2, level 4). Features and benefits Supports up to 208 MHz clock rate SD 3.0 specification-compat ible voltage translation to support: SDR104, SDR50, DDR50, SDR25, SDR12, High-Speed and Default-Speed modes 1.1 V to 1.95 V host side interface voltage support Auto-direction sensing Low power consumption Integrated pull-up resistors: no external resistors required Integrated EMI filters suppress higher harmonics of digital I/Os Level shifting buffers keep ESD stress away from the host (zero-clamping concept) 16-bumps WLCSP16 package; pitch 0.35 mm 16-terminal XQFN16 package; pitch 0.4 mm Latch-up performance exceeds 100 mA per JESD78 Class II.A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V IEC61000-4-2, level 4, contact discharge on all memory card-side pins exceeds 8000 V IEC61000-4-2, level 4, air discharge on all memory card-side pins exceeds 15000 V Specified from -40 °C to +85 °C Applications Smartphone Mobile handsets Digital cameras Tablet PCs Laptop computers SD, MMC or microSD card readers
Request a Quote Datasheet
Description
The NXS0506 is an SD 3.0-compatible bidirectional dual supply level translator with auto-direction control. It is designed to interface between a memory card operating at 1.7 V to 3.6 V signal levels and a host with a nominal supply voltage of 1.1 V to 1.95 V. The device supports SD 3.0: SDR104, SDR50, DDR50, SDR25, SDR12 and SD 2.0 High-Speed (50 MHz) and Default-Speed (25 MHz) modes. The device has a built-in EMI filter and robust ESD protection (IEC 61000-4-2, level 4). Features and benefits Supports up to 208 MHz clock rate SD 3.0 specification-compat ible voltage translation to support: SDR104, SDR50, DDR50, SDR25, SDR12, High-Speed and Default-Speed modes 1.1 V to 1.95 V host side interface voltage support Auto-direction sensing Low power consumption Integrated pull-up resistors: no external resistors required Integrated EMI filters suppress higher harmonics of digital I/Os Level shifting buffers keep ESD stress away from the host (zero-clamping concept) 16-bumps WLCSP16 package; pitch 0.35 mm 16-terminal XQFN16 package; pitch 0.4 mm Latch-up performance exceeds 100 mA per JESD78 Class II.A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V IEC61000-4-2, level 4, contact discharge on all memory card-side pins exceeds 8000 V IEC61000-4-2, level 4, air discharge on all memory card-side pins exceeds 15000 V Specified from -40 °C to +85 °C Applications Smartphone Mobile handsets Digital cameras Tablet PCs Laptop computers SD, MMC or microSD card readers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SD 3.0-compatible memory card integrated auto-direction control and level translator with EMI filter and ESD protection - NXS0506GUX - Nexperia B.V.
Nijmegen, Netherlands
SD 3.0-compatible memory card integrated auto-direction control and level translator with EMI filter and ESD protection
NXS0506GUX
SD 3.0-compatible memory card integrated auto-direction control and level translator with EMI filter and ESD protection NXS0506GUX
The NXS0506 is an SD 3.0-compatible bidirectional dual supply level translator with auto-direction control. It is designed to interface between a memory card operating at 1.7 V to 3.6 V signal levels and a host with a nominal supply voltage of 1.1 V to 1.95 V. The device supports SD 3.0: SDR104, SDR50, DDR50, SDR25, SDR12 and SD 2.0 High-Speed (50 MHz) and Default-Speed (25 MHz) modes. The device has a built-in EMI filter and robust ESD protection (IEC 61000-4-2, level 4). Features and benefits Supports up to 208 MHz clock rate SD 3.0 specification-compat ible voltage translation to support: SDR104, SDR50, DDR50, SDR25, SDR12, High-Speed and Default-Speed modes 1.1 V to 1.95 V host side interface voltage support Auto-direction sensing Low power consumption Integrated pull-up resistors: no external resistors required Integrated EMI filters suppress higher harmonics of digital I/Os Level shifting buffers keep ESD stress away from the host (zero-clamping concept) 16-bumps WLCSP16 package; pitch 0.35 mm 16-terminal XQFN16 package; pitch 0.4 mm Latch-up performance exceeds 100 mA per JESD78 Class II.A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V IEC61000-4-2, level 4, contact discharge on all memory card-side pins exceeds 8000 V IEC61000-4-2, level 4, air discharge on all memory card-side pins exceeds 15000 V Specified from -40 °C to +85 °C Applications Smartphone Mobile handsets Digital cameras Tablet PCs Laptop computers SD, MMC or microSD card readers

The NXS0506 is an SD 3.0-compatible bidirectional dual supply level translator with auto-direction control. It is designed to interface between a memory card operating at 1.7 V to 3.6 V signal levels and a host with a nominal supply voltage of 1.1 V to 1.95 V. The device supports SD 3.0: SDR104, SDR50, DDR50, SDR25, SDR12 and SD 2.0 High-Speed (50 MHz) and Default-Speed (25 MHz) modes. The device has a built-in EMI filter and robust ESD protection (IEC 61000-4-2, level 4).

Features and benefits

  • Supports up to 208 MHz clock rate
  • SD 3.0 specification-compatible voltage translation to support: SDR104, SDR50, DDR50, SDR25, SDR12, High-Speed and Default-Speed modes
  • 1.1 V to 1.95 V host side interface voltage support
  • Auto-direction sensing
  • Low power consumption
  • Integrated pull-up resistors: no external resistors required
  • Integrated EMI filters suppress higher harmonics of digital I/Os
  • Level shifting buffers keep ESD stress away from the host (zero-clamping concept)
  • 16-bumps WLCSP16 package; pitch 0.35 mm
  • 16-terminal XQFN16 package; pitch 0.4 mm
  • Latch-up performance exceeds 100 mA per JESD78 Class II.A
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
    • IEC61000-4-2, level 4, contact discharge on all memory card-side pins exceeds 8000 V
    • IEC61000-4-2, level 4, air discharge on all memory card-side pins exceeds 15000 V
  • Specified from -40 °C to +85 °C

Applications

  • Smartphone
  • Mobile handsets
  • Digital cameras
  • Tablet PCs
  • Laptop computers
  • SD, MMC or microSD card readers
Supplier's Site Datasheet
Translators, Level Shifters - 1727-NXS0506GUXDKR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-NXS0506GUXDKR-ND
Translators, Level Shifters 1727-NXS0506GUXDKR-ND
IC XLTR VL BIDIR 16-XQFN

IC XLTR VL BIDIR 16-XQFN

Buy Now Datasheet
Translators, Level Shifters - 1727-NXS0506GUXTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-NXS0506GUXTR-ND
Translators, Level Shifters 1727-NXS0506GUXTR-ND
IC XLTR VL BIDIR 16-XQFN

IC XLTR VL BIDIR 16-XQFN

Buy Now Datasheet
Translators, Level Shifters - 1727-NXS0506GUXCT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-NXS0506GUXCT-ND
Translators, Level Shifters 1727-NXS0506GUXCT-ND
IC XLTR VL BIDIR 16-XQFN

IC XLTR VL BIDIR 16-XQFN

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Logic Level Translators Logic Level Translators
Product Number NXS0506GUX 1727-NXS0506GUXDKR-ND
Product Name SD 3.0-compatible memory card integrated auto-direction control and level translator with EMI filter and ESD protection Translators, Level Shifters
Package Type SOT1161-1 SOT1161-1 16-XFQFN
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-74AUP1T57GN,132TR-ND - DigiKey
Specs
Package Type 6-XFDFN
Output Type Single-Ended
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Logic ICs >> Translators / Level Shifters - 74AVC4T245BQ,115 - LCSC Electronics Technology (HK) Limited
Specs
Package Type QFNL
Features RoHS
View Details
2-bit bidirectional multi-voltage level translator; open-drain; push-pull - LSF0202DCH - Nexperia B.V.
Specs
Translation Up; Down
Package Type SOT765-1 SOT765-1
Features RoHS; ESD Protection
View Details
2 suppliers