Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Specialty Logic SY100E212JZ TR

Description
Win Source Part Number: 1256478-SY100E212JZ TR Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 100E Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Logic Type: Scannable Register Number of Bits: 3 Supply Voltage: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100E212JZ TR,SY100E212JZTR Base Product Number: 100E212 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256478-SY100E212JZ TR Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 100E Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Logic Type: Scannable Register Number of Bits: 3 Supply Voltage: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100E212JZ TR,SY100E212JZTR Base Product Number: 100E212 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256478-SY100E212JZ TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256478-SY100E212JZ TR
Integrated Circuits (ICs) - Logic - Specialty Logic 1256478-SY100E212JZ TR
Win Source Part Number: 1256478-SY100E212JZ TR Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 100E Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Logic Type: Scannable Register Number of Bits: 3 Supply Voltage: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100E212JZ TR,SY100E212JZTR Base Product Number: 100E212 Product Status: Obsolete

Win Source Part Number: 1256478-SY100E212JZ TR
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 100E
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Logic Type: Scannable Register
Number of Bits: 3
Supply Voltage: 4.2V ~ 5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100E212JZ TR,SY100E212JZTR
Base Product Number: 100E212
Product Status: Obsolete

Buy Now Datasheet
Specialty Logic - SY100E212JZ TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialty Logic
SY100E212JZ TR
Specialty Logic SY100E212JZ TR
Scannable Register IC 28-PLCC (11.48x11.48)

Scannable Register IC 28-PLCC (11.48x11.48)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates
Product Number 1256478-SY100E212JZ TR SY100E212JZ TR
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic Specialty Logic
Gate Type Scannable Register Scannable Register
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7989039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 6 v
Logic Family Or
View Details
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 C (-40 F)
IC Package Type Other; Tube
View Details
Logic - Logic - Gates and Inverters - 5440DMQB - 907363-5440DMQB - Win Source Electronics
Specs
Gate Type NOT
View Details
2 suppliers
Quad 2-Input XOR - MYXAF54RHC86/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details