Rochester Electronics Logic - Logic - Gates and Inverters - 5402DM 5402DM

Description
Manufacturer: National Semiconductor Win Source Part Number: 907333-5402DM Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 907333-5402DM Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 5402DM - 907333-5402DM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 5402DM
907333-5402DM
Logic - Logic - Gates and Inverters - 5402DM 907333-5402DM
Manufacturer: National Semiconductor Win Source Part Number: 907333-5402DM Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: National Semiconductor
Win Source Part Number: 907333-5402DM
Series: *
Features: IC Channel
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Gates and Inverters - 5402DM - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
5402DM
Logic - Gates and Inverters 5402DM
NOR GATE, TTL/H/L SERIES

NOR GATE, TTL/H/L SERIES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 907333-5402DM 5402DM
Product Name Logic - Logic - Gates and Inverters - 5402DM Logic - Gates and Inverters
Gate Type NOT NOT; NOR
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54ACTQ32JRQMLV - Lingto Electronic Limited
Specs
Gate Type NOT; OR
View Details
Gates and Inverters - 74AHC2G32GD,125 - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
3 suppliers
5-Channel 100MHz Transceiver - MYXAP54RHC806/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details