Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Latches SY100E175JZ

Description
Win Source Part Number: 1257456-SY100E175JZ Category: Integrated Circuits (ICs)>Logic - Latches Series: 100E Package: Tube Standard Package: 38 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Standard Independent Circuits: 1 Delay Time - Propagation: 600ps Voltage - Supply: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 100E175 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257456-SY100E175JZ Category: Integrated Circuits (ICs)>Logic - Latches Series: 100E Package: Tube Standard Package: 38 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Standard Independent Circuits: 1 Delay Time - Propagation: 600ps Voltage - Supply: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 100E175 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257456-SY100E175JZ
Integrated Circuits (ICs) - Logic - Latches 1257456-SY100E175JZ
Win Source Part Number: 1257456-SY100E175JZ Category: Integrated Circuits (ICs)>Logic - Latches Series: 100E Package: Tube Standard Package: 38 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Standard Independent Circuits: 1 Delay Time - Propagation: 600ps Voltage - Supply: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 100E175 Product Status: Obsolete

Win Source Part Number: 1257456-SY100E175JZ
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 100E
Package: Tube
Standard Package: 38
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Standard
Independent Circuits: 1
Delay Time - Propagation: 600ps
Voltage - Supply: 4.2V ~ 5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: 100E175
Product Status: Obsolete

Buy Now Datasheet
Logic - Latches - SY100E175JZ - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SY100E175JZ
Logic - Latches SY100E175JZ
IC LATCH 9BIT W/PARITY 28-PLCC

IC LATCH 9BIT W/PARITY 28-PLCC

Supplier's Site Datasheet
Latches - SY100E175JZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 9:9 IC Standard 28-PLCC (11.48x11.48)

D-Type Transparent Latch 1 Channel 9:9 IC Standard 28-PLCC (11.48x11.48)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number 1257456-SY100E175JZ SY100E175JZ SY100E175JZ
Product Name Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Supply Voltage 4.2V ~ 5.5V 4.2V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LVCH32373AEC,557 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Logic - Logic - Latches - 74HCT373DB,118 - 1008746-74HCT373DB,118 - Win Source Electronics
Specs
Supply Voltage 4.5 V ~ 5.5 V
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
5 suppliers
SN74LVC1G373 Single D-Type Latch with 3S Output - 74LVC1G373DCKRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5
View Details
6 suppliers
Quad Latch - 4337/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Propagation Delay 25 ns
Power Dissipation 150 milliwatts
View Details