Microchip Technology, Inc. Logic - Logic - Signal Switches, Multiplexers, Decoders - SY100E164JZ SY100E164JZ

Description
Manufacturer: Microchip Technology Win Source Part Number: 1262799-SY100E164JZ Packaging: Tube Type: Multiplexer Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.48x11.48) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: 100E164 Manufacturer Pack Quantity: 38 MSL Level: 2 (1 Year) Supply Voltage (V): -4.2V ~ -5.5V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1262799-SY100E164JZ Packaging: Tube Type: Multiplexer Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.48x11.48) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: 100E164 Manufacturer Pack Quantity: 38 MSL Level: 2 (1 Year) Supply Voltage (V): -4.2V ~ -5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY100E164JZ - 1262799-SY100E164JZ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY100E164JZ
1262799-SY100E164JZ
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY100E164JZ 1262799-SY100E164JZ
Manufacturer: Microchip Technology Win Source Part Number: 1262799-SY100E164JZ Packaging: Tube Type: Multiplexer Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.48x11.48) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: 100E164 Manufacturer Pack Quantity: 38 MSL Level: 2 (1 Year) Supply Voltage (V): -4.2V ~ -5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 1262799-SY100E164JZ
Packaging: Tube
Type: Multiplexer
Mounting Style: SMD
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.48x11.48)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: 100E164
Manufacturer Pack Quantity: 38
MSL Level: 2 (1 Year)
Supply Voltage (V): -4.2V ~ -5.5V

Buy Now
Singapore, Singapore
Analog Switch and Multiplexer IC
743-SY100E164JZ
Analog Switch and Multiplexer IC 743-SY100E164JZ
16:1 MULTIPLEXER | IC MULTIPLEXER 16:1 28-PLCC Product overview: SY100E164JZ from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY100E164JZ can be used for catalog matching and distributor lookup.

16:1 MULTIPLEXER | IC MULTIPLEXER 16:1 28-PLCC Product overview: SY100E164JZ from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY100E164JZ can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Signal Switches, Multiplexers, Decoders - SY100E164JZ - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SY100E164JZ
Logic - Signal Switches, Multiplexers, Decoders SY100E164JZ
IC MULTIPLEXER 1 X 16:1 28PLCC

IC MULTIPLEXER 1 X 16:1 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1262799-SY100E164JZ 743-SY100E164JZ SY100E164JZ
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SY100E164JZ Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) -4.2 to -5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1921442 - RS Components, Ltd.
Specs
Configuration Quad SPST
Number of Pins 16
View Details
Quad Analog Switch and Multiplexer IC - 743-CD4016BF3A - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 3 to ? volts
Operating Temperature -55 C (-67 F)
Number of Pins 14
View Details
3 suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 1371223-74HCT139D,652 - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154", 3.90mm Width)
View Details
4 suppliers