Nexperia B.V. Signal Switches, Multiplexers, Decoders 74HCT139D,652

Description
Decoder/Demultiplexe r 1 x 2:4 16-SO
Request a Quote Datasheet
Description
Decoder/Demultiplexe r 1 x 2:4 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 1727-3365-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
1727-3365-ND
Signal Switches, Multiplexers, Decoders 1727-3365-ND
Decoder/Demultiplexe r 1 x 2:4 16-SO

Decoder/Demultiplexer 1 x 2:4 16-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 1371223-74HCT139D,652 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1371223-74HCT139D,652
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1371223-74HCT139D,652
Win Source Part Number: 1371223-74HCT139D,65 2 Category: Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 47 pct. Type: Decoder/Demultiplexe r MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: 74HCT Package: Tube Product Status: Obsolete Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SO Base Product Number: 74HCT139 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.5V ~ 5.5V Current - Output High, Low: 4mA, 4mA Independent Circuits: 2 Voltage Supply Source: Single Supply

Win Source Part Number: 1371223-74HCT139D,652
Category: Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 47 pct.
Type: Decoder/Demultiplexer
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: 74HCT
Package: Tube
Product Status: Obsolete
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SO
Base Product Number: 74HCT139
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 5.5V
Current - Output High, Low: 4mA, 4mA
Independent Circuits: 2
Voltage Supply Source: Single Supply

Buy Now Datasheet
Singapore, Singapore
Automotive Dual Analog Switch and Multiplexer IC
743-74HCT139D,652
Automotive Dual Analog Switch and Multiplexer IC 743-74HCT139D,652
Decoder/Demultiplexe r Dual 2-to-4 Automotive 16-Pin SO Bulk Product overview: 74HCT139D,652 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Automotive, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74HCT139D,652 can be used for catalog matching and distributor lookup.

Decoder/Demultiplexer Dual 2-to-4 Automotive 16-Pin SO Bulk Product overview: 74HCT139D,652 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Automotive, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74HCT139D,652 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - 74HCT139D,652 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
74HCT139D,652
Logic - Signal Switches, Multiplexers, Decoders 74HCT139D,652
IC DECODER/DEMUX 1 X 2:4 16SO

IC DECODER/DEMUX 1 X 2:4 16SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1727-3365-ND 1371223-74HCT139D,652 743-74HCT139D,652 74HCT139D,652
Product Name Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Automotive Dual Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1904688 - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Package Type So
Number of Pins 14
View Details
Multiplexer & Demultiplexer ICs - 1661284 - RS Components, Ltd.
Specs
Configuration Quad SPST
Package Type SOIC; Soic
Number of Pins 16
View Details
2 suppliers
Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details