Win Source Part Number: 1257458-SY100E150JC
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 100E
Package: Tube
Standard Package: 38
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Differential
Independent Circuits: 1
Delay Time - Propagation: 375ps
Voltage - Supply: 4.2V ~ 5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: 100E150
RoHS Status: RoHS non-compliant
D-Type Transparent Latch 1 Channel 6:6 IC Differential 28-PLCC (11.48x11.48)
D-Type Transparent Latch 1 Channel 6:6 IC Differential 28-PLCC (11.48x11.48)
IC LATCH D 6-BIT 28-PLCC
IC LATCH D 6-BIT 28-PLCC
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 1257458-SY100E150JC | SY100E150JC-ND | SY100E150JC | SY100E150JC | SY100E150JC |
| Product Name | Integrated Circuits (ICs) - Logic - Latches | Latches | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches |
| Supply Voltage | 4.2V ~ 5.5V | 4.2V ~ 5.5V | 4.2V ~ 5.5V | ||
| Propagation Delay | 0.3750 ns | 0.3750 ns | 0.3750 ns | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Latch Type | Transparent-D | D; Transparent-D |