Integrated Device Technology Fast CMOS Octal Transparent Latch 5962-9223803MRA

Description
The 5962-92238 (equivalent to IDT 54FCT573T ) is an octal transparent latch with 3-state outputs and is intended for bus oriented applications. The flip-flops appear transparent to the data when Latch Enable ( LE ) is high. When LE is low, the data that meets the set-up time is latched. The 5962-92238 operates at -55C to +125C. (For commercial version, see 74FCT573T )
Datasheet
Description
The 5962-92238 (equivalent to IDT 54FCT573T ) is an octal transparent latch with 3-state outputs and is intended for bus oriented applications. The flip-flops appear transparent to the data when Latch Enable ( LE ) is high. When LE is low, the data that meets the set-up time is latched. The 5962-92238 operates at -55C to +125C. (For commercial version, see 74FCT573T )
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fast CMOS Octal Transparent Latch - 5962-9223803MRA - Integrated Device Technology
San Jose, CA, USA
Fast CMOS Octal Transparent Latch
5962-9223803MRA
Fast CMOS Octal Transparent Latch 5962-9223803MRA
The 5962-92238 (equivalent to IDT 54FCT573T ) is an octal transparent latch with 3-state outputs and is intended for bus oriented applications. The flip-flops appear transparent to the data when Latch Enable ( LE ) is high. When LE is low, the data that meets the set-up time is latched. The 5962-92238 operates at -55C to +125C. (For commercial version, see 74FCT573T )

The 5962-92238 (equivalent to IDT 54FCT573T ) is an octal transparent latch with 3-state outputs and is intended for bus oriented applications. The flip-flops appear transparent to the data when Latch Enable ( LE ) is high. When LE is low, the data that meets the set-up time is latched. The 5962-92238 operates at -55C to +125C. (For commercial version, see 74FCT573T )

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Latches
Product Number 5962-9223803MRA
Product Name Fast CMOS Octal Transparent Latch
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74HC573DB-Q100J-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 6V
View Details
4 suppliers
Logic - Latches - 74HCT373TVELL-E - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details