The SY100E136JC is a 6-bit synchronous up/down counter from Quarktwin Technology Ltd. It operates at a count frequency of 550MHz and features an extended VEE range of ,Äì4.2V to ,Äì5.5V. The device includes look-ahead-carry inputs and outputs, allowing for cascading multiple counters to achieve wider bit widths while maintaining high frequency operation. The counter is presettable and cascaded, with an asynchronous master reset function. It is housed in a 28-pin PLCC package and incorporates internal 75K,Ѷ input pull-down resistors. The differential carry-out output (COUT) is designed for applications such as programmable dividers and self-stopping counters. The architecture of the SY100E136JC minimizes glitches associated with carry-out signals, enhancing reliability in digital circuits. This product is suitable for applications requiring precise counting and division, particularly in systems where high-speed operation is critical.
Manufacturer: Microchip Technology
Win Source Part Number: 935750-SY100E136JC
Series: 100E
Operating Temperature Range: 0°C ~ 85°C
Features: Counter IC Binary Counter 1 Element 6 Bit Positive Edge 28-PLCC (11.48x11.48)
Package: Bulk
Package: 28-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: 100E136
Categories: Integrated Circuits (ICs)
Case / Package: 28-PLCC (11.48x11.48)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 38
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Counter IC Binary Counter 1 Element 6 Bit Positive Edge 28-PLCC (11.48x11.48)
IC COUNTER UP/DOWN 6-BIT 28-PLCC
Counter IC Binary Counter 1 Element 6 Bit Positive Edge 28-PLCC (11.48x11.48)
IC COUNTER UP/DOWN 6-BIT 28-PLCC
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 935750-SY100E136JC | SY100E136JC-ND | SY100E136JC | SY100E136JC | SY100E136JC |
| Product Name | Logic - Logic - Counters, Dividers - SY100E136JC | Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Package Type | PLCC; 28-PLCC (11.48x11.48) | 28-LCC (J-Lead) | 28-LCC (J-Lead) | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Counter Type | MOD-N | ||||
| Counter Category | Synchronous; Asynchronous | Synchronous |