Microchip Technology, Inc. -5.5V Interface Transceiver IC SY100E122JY

Description
9-BIT BUFFER | IC BUF NON-INVERT -5.5V 28PLCC Product overview: SY100E122JY from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, -5.5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SY100E122JY can be used for catalog matching and distributor lookup.
Request a Quote
Description
9-BIT BUFFER | IC BUF NON-INVERT -5.5V 28PLCC Product overview: SY100E122JY from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, -5.5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SY100E122JY can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
-5.5V Interface Transceiver IC - 710-SY100E122JY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
-5.5V Interface Transceiver IC
710-SY100E122JY
-5.5V Interface Transceiver IC 710-SY100E122JY
9-BIT BUFFER | IC BUF NON-INVERT -5.5V 28PLCC Product overview: SY100E122JY from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, -5.5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SY100E122JY can be used for catalog matching and distributor lookup.

9-BIT BUFFER | IC BUF NON-INVERT -5.5V 28PLCC Product overview: SY100E122JY from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, -5.5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SY100E122JY can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - SY100E122JY - 1262794-SY100E122JY - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SY100E122JY
1262794-SY100E122JY
Interface - Interface - Drivers, Receivers, Transceivers - SY100E122JY 1262794-SY100E122JY
Manufacturer: Microchip Technology Win Source Part Number: 1262794-SY100E122JY Packaging: Tube Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Number of Elements: 9 Number of Bits per Element: 1 Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.48x11.48) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: 100E122 Manufacturer Pack Quantity: 38 MSL Level: 2 (1 Year) Supply Voltage (V): -4.2V ~ -5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 1262794-SY100E122JY
Packaging: Tube
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Number of Elements: 9
Number of Bits per Element: 1
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.48x11.48)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: 100E122
Manufacturer Pack Quantity: 38
MSL Level: 2 (1 Year)
Supply Voltage (V): -4.2V ~ -5.5V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 710-SY100E122JY 1262794-SY100E122JY
Product Name -5.5V Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SY100E122JY
Device Type Transceiver Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-CY7B933-JXC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
3 suppliers
18-bit universal bus transceiver; 3-state - 74ALVCH16500DGG:11 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +4.6
View Details
3 suppliers
SN54ALS05A Hex Inverters With Open-Collector Outputs - 5962-8854001CA - Texas Instruments
Specs
Technology ALS
Device Type SN54ALS05A Hex Inverters With Open-Collector Outputs
Supply Voltage Other; 5.5
View Details
2 suppliers
Interface Transceiver IC - 702-SI3050-KT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Tube
View Details
3 suppliers