Rochester Electronics Memory - Flash - S25FL129P0XBHI310 S25FL129P0XBHI310

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932650-S25FL129P0XBH I310 Series: FL-P Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 24-BGA (6x8) Package: Tray Package: 24-TBGA Mounting: Surface Mount Part Status: Obsolete Family Name: S25FL129 Categories: Integrated Circuits (ICs) Case / Package: 24-BGA (6x8) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 338 HTSUS: 8542.32.0051
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932650-S25FL129P0XBH I310 Series: FL-P Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 24-BGA (6x8) Package: Tray Package: 24-TBGA Mounting: Surface Mount Part Status: Obsolete Family Name: S25FL129 Categories: Integrated Circuits (ICs) Case / Package: 24-BGA (6x8) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 338 HTSUS: 8542.32.0051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL129P0XBHI310 - 932650-S25FL129P0XBHI310 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL129P0XBHI310
932650-S25FL129P0XBHI310
Memory - Flash - S25FL129P0XBHI310 932650-S25FL129P0XBHI310
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932650-S25FL129P0XBH I310 Series: FL-P Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 24-BGA (6x8) Package: Tray Package: 24-TBGA Mounting: Surface Mount Part Status: Obsolete Family Name: S25FL129 Categories: Integrated Circuits (ICs) Case / Package: 24-BGA (6x8) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 338 HTSUS: 8542.32.0051

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 932650-S25FL129P0XBHI310
Series: FL-P
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 24-BGA (6x8)
Package: Tray
Package: 24-TBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: S25FL129
Categories: Integrated Circuits (ICs)
Case / Package: 24-BGA (6x8)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 338
HTSUS: 8542.32.0051

Buy Now Datasheet
IC FLASH 128MBIT SPI/QUAD 24BGA

IC FLASH 128MBIT SPI/QUAD 24BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 932650-S25FL129P0XBHI310 S25FL129P0XBHI310
Product Name Memory - Flash - S25FL129P0XBHI310 Memory
Memory Category Flash Flash; Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory, 4Mbit, 55Ns, 32-Plcc; Flash Memory Type Cypress Infineon Technologies - 69K8730 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 4000 kbits
Package Type LCC
View Details
Memory - Flash - S25FL127SABBHIT00 - 932634-S25FL127SABBHIT00 - Win Source Electronics
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type BGA; 24-BGA (8x6)
View Details
2 suppliers