Infineon Technologies AG Flash Memory, 4Mbit, 55Ns, 32-Tsop; Flash Memory Type Cypress Infineon Technologies AM29F040B-55EF

Description
FLASH MEMORY, 4MBIT, 55NS, 32-TSOP; Flash Memory Type:Parallel NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:CFI, Parallel; Memory Case Style:TSOP; No. of Pins:32Pins; Clock Frequency:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
FLASH MEMORY, 4MBIT, 55NS, 32-TSOP; Flash Memory Type:Parallel NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:CFI, Parallel; Memory Case Style:TSOP; No. of Pins:32Pins; Clock Frequency:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flash Memory, 4Mbit, 55Ns, 32-Tsop; Flash Memory Type Cypress Infineon Technologies - 42K8302 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 4Mbit, 55Ns, 32-Tsop; Flash Memory Type Cypress Infineon Technologies
42K8302
Flash Memory, 4Mbit, 55Ns, 32-Tsop; Flash Memory Type Cypress Infineon Technologies 42K8302
FLASH MEMORY, 4MBIT, 55NS, 32-TSOP; Flash Memory Type:Parallel NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:CFI, Parallel; Memory Case Style:TSOP; No. of Pins:32Pins; Clock Frequency:-; MSL:- RoHS Compliant: Yes

FLASH MEMORY, 4MBIT, 55NS, 32-TSOP; Flash Memory Type:Parallel NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:CFI, Parallel; Memory Case Style:TSOP; No. of Pins:32Pins; Clock Frequency:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 42K8302
Product Name Flash Memory, 4Mbit, 55Ns, 32-Tsop; Flash Memory Type Cypress Infineon Technologies
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 774-R5C804-CSP208Q - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Package Type Bulk
View Details
3 suppliers
Memory - 28486511 B - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
5V Memory IC and Storage Component - 774-MT5C1005C-25L-883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
SN74ACT2227 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2227DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers