FLASH Memory IC 4Mb (512K x 8) Parallel 70ns 32-TSOP
IC FLASH 4MBIT PARALLEL 32TSOP Product overview: SST39VF040-70-4I-WHE
Manufacturer: Microchip Technology
Win Source Part Number: 037766-SST39VF040-70
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 4Mb (512K x 8)
Access Time: 70ns
Family Name: SST39VF040
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): GLS29VF040-70-4C-WH;
Introduction Date: December 01, 1998
ECCN: 3A991.b.1.a
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC FLASH 4MBIT PARALLEL 32TSOP
IC FLASH 4MBIT PARALLEL 32TSOP
IC FLASH 4MBIT PARALLEL 32TSOP
MEMORY, FLASH, 4MBIT, PARL, 32TSOP; Flash Memory Type:Parallel NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:32Pins; Clock Frequency:14MHz; Access RoHS Compliant: Yes
FLASH Memory IC 4Mbit Parallel 70 ns 32-TSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | SST39VF040-70-4I-WHE-ND | 774-SST39VF040-70-4I-WHE | 037766-SST39VF040-70-4I-WHE | SST39VF040-70-4I-WHE | SST39VF040-70-4I-WHE | SST39VF040-70-4I-WHE | 84R7599 | SST39VF040-70-4I-WHE |
| Product Name | Memory | Memory IC and Storage Component | Memory - Flash - SST39VF040-70-4I-WHE | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory, Flash, 4Mbit, Parl, 32Tsop; Flash Memory Type Microchip | Memory |
| Memory Category | Flash | Flash | Flash; FLASH | Flash; Flash | Flash; FLASH | Flash; Non-Volatile | Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | |
| Package Type | "32-TFSOP (0.488"", 12.40mm Width)" | SOP; 32-TSOP | 32-TFSOP (0.488", 12.40mm Width) | TSOP | 32-TFSOP (0.488\", 12.40mm Width) | |||
| Supply Voltage | 2.7V ~ 3.6V | -3.3V; 2.7 | 2.7 V ~ 3.6 V | 2.7V ~ 3.6V | Surface Mount | 3.6V; 2.7V ~ 3.6V |