The S25FL064L is a 64 Mb (8 MB) SPI NOR flash memory with multi-I/O support, designed for high-performance code storage and execute-in-place applications in space-constrained systems. It operates from a single 2.7 V to 3.6 V supply and supports single, dual, and quad I/O modes, including DDR quad read at up to 54 MHz for data transfer rates of 54 MBps. The device features 256-byte page programming, uniform 4 KB, 32 KB, and 64 KB sector erase, and endurance of 100,000 write/erase cycles with 20-year data retention. Available packages include 8-pin SOIC, 16-pin SOIC, USON 4×4 mm, WSON 5×6 mm, and BGA-24 5×5 mm or 4×6 mm. It is qualified for industrial temperature range (-40°C to +85°C), industrial plus (-40°C to +105°C), and automotive grades AEC-Q100 Grade 1 (-40°C to +125°C), Grade 2 (-40°C to +105°C), and Grade 3 (-40°C to +85°C).
Summary of Features
Designers who used this product also designed with
FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108MHz 8-WSON (5x6)
IC FLASH 64MBIT SPI/QUAD 8WSON Product overview: S25FL064LABNFB013 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S25FL064LABNFB01
IC FLASH 64MBIT SPI/QUAD 8WSON
FLASH - NOR Memory IC 64Mbit SPI - Quad I/O, QPI 108 MHz 8-WSON (5x6)
| Infineon Technologies AG | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | S25FL064LABNFB013 | 448-S25FL064LABNFB013TR-ND | 774-S25FL064LABNFB013 | S25FL064LABNFB013 | S25FL064LABNFB013 |
| Product Name | Memories - NOR flash - Serial NOR flash - Quad SPI Flash - S25FL064LABNFB013 | Memory | Quad Memory IC and Storage Component | Memory | Memory |
| Memory Category | Flash | Flash | Flash | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | |
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits |
| Package Type | PG-WSON-8 | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | ||
| Supply Voltage | 2.7V; 3V; 3.6V; 3 V, 2.7 V, 3.6 V | 2.7V ~ 3.6V | -3.3V; 2.7 | 3.6V; 2.7V ~ 3.6V |