Microchip Technology, Inc. Memory SST39SF040-70-4C-WHE-T

Description
FLASH Memory IC 4Mb (512K x 8) Parallel 70ns 32-TSOP
Request a Quote Datasheet
Description
FLASH Memory IC 4Mb (512K x 8) Parallel 70ns 32-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST39SF040-70-4C-WHE-T-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8) Parallel 70ns 32-TSOP

FLASH Memory IC 4Mb (512K x 8) Parallel 70ns 32-TSOP

Buy Now Datasheet
Memory - Flash - SST39SF040-70-4C-WHE-T - 806138-SST39SF040-70-4C-WHE-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST39SF040-70-4C-WHE-T
806138-SST39SF040-70-4C-WHE-T
Memory - Flash - SST39SF040-70-4C-WHE-T 806138-SST39SF040-70-4C-WHE-T
Manufacturer: Microchip Technology Win Source Part Number: 806138-SST39SF040-70 -4C-WHE-T Packaging: Reel Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Access Time: 70ns Supplier Device Package: 32-TSOP Temperature Range - Operating: 0°C ~ 70°C Memory Format: FLASH Write Cycle Time - Word, Page: 20μs Memory Interface: Parallel Manufacturer Package: 32-TFSOP (0.488", 12.40mm Width) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: SST39SF040

Manufacturer: Microchip Technology
Win Source Part Number: 806138-SST39SF040-70-4C-WHE-T
Packaging: Reel
Mounting Style: SMD
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8)
Access Time: 70ns
Supplier Device Package: 32-TSOP
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: FLASH
Write Cycle Time - Word, Page: 20μs
Memory Interface: Parallel
Manufacturer Package: 32-TFSOP (0.488", 12.40mm Width)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V
Part Number Series: SST39SF040

Buy Now
Memory IC and Storage Component - 774-SST39SF040-70-4C-WHE-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39SF040-70-4C-WHE-T
Memory IC and Storage Component 774-SST39SF040-70-4C-WHE-T
IC FLASH 4MBIT PARALLEL 32TSOP Product overview: SST39SF040-70-4C-WHE -T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39SF040-70-4C -WHE-T can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT PARALLEL 32TSOP Product overview: SST39SF040-70-4C-WHE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39SF040-70-4C-WHE-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST39SF040-70-4C-WHE-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST39SF040-70-4C-WHE-T
Integrated Circuits (ICs) - Memory - Memory SST39SF040-70-4C-WHE-T
IC FLASH 4MBIT PARALLEL 32TSOP

IC FLASH 4MBIT PARALLEL 32TSOP

Supplier's Site
IC FLASH 4MBIT PARALLEL 32TSOP

IC FLASH 4MBIT PARALLEL 32TSOP

Supplier's Site Datasheet
IC FLASH 4MBIT PARALLEL 32TSOP

IC FLASH 4MBIT PARALLEL 32TSOP

Supplier's Site Datasheet
FLASH Memory IC 4Mbit Parallel 70 ns 32-TSOP

FLASH Memory IC 4Mbit Parallel 70 ns 32-TSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST39SF040-70-4C-WHE-T-ND 806138-SST39SF040-70-4C-WHE-T 774-SST39SF040-70-4C-WHE-T SST39SF040-70-4C-WHE-T SST39SF040-70-4C-WHE-T SST39SF040-70-4C-WHE-T SST39SF040-70-4C-WHE-T
Product Name Memory Memory - Flash - SST39SF040-70-4C-WHE-T Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; FLASH
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type "32-TFSOP (0.488"", 12.40mm Width)" Tape & Reel (TR) 32-TFSOP (0.488", 12.40mm Width) 32-TFSOP (0.488\", 12.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44C251B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74ACT2227 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2227DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Flash Memory, 16Mbit, 75Ns, 48-Tsop; Flash Memory Type Cypress Infineon Technologies - 42K8315 - Newark, An Avnet Company
Specs
Memory Category Flash
Access Time 75 ns
Density 16000 kbits
View Details
Memory - 0418A8ACLAA-5 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 5 ns
Density 8000 kbits
View Details