Microchip Technology, Inc. 8Mb 3-3.6V Parallel Flash SST39LF802C

Description
The SST39LF802C device is 512K x16 CMOS Multi-Purpose Flash Plus (MPF+) manufactured with SST proprietary, high performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. The SST39LF802C writes (Program or Erase) with a 3.0-3.6V power supply. This device conforms to JEDEC standard pinouts for x16 memories. Additional Features Organized as 512K x16 Low Power Consumption (typical values at 5 MHz)– Active Current: 5 mA (typical)– Standby Current: 3 µA (typical)– Auto Low Power Mode: 3 µA (typical) Hardware Block-Protection/WP# Input Pin– Top Block-Protection (top 8 KWord)– Bottom Block-Protection (bottom 8 KWord) Sector-Erase Capability– Uniform 2 KWord sectors Block-Erase Capability– Flexible block architecture; one 8-, two 4-, one16-, and fifteen 32-KWord blocks Chip-Erase Capability Erase-Suspend/Erase- Resume Capabilities Hardware Reset Pin (RST#) Latched Address and Data Security-ID Feature– SST: 128 bits; User: 128 words Fast Erase and Word-Program:– Sector-Erase Time: 18 ms (typical)– Block-Erase Time: 18 ms (typical)– Chip-Erase Time: 40 ms (typical)– Word-Program Time: 7 µs (typical) Automatic Write Timing– Internal VPP Generation End-of-Write Detection– Toggle Bits– Data# Polling– Ready/Busy# Pin CMOS I/O Compatibility JEDEC Standard– Flash EEPROM Pinouts and command sets Packages Available– 48-lead TSOP (12mm x 20mm)– 48-ball TFBGA (6mm x 8mm)- 48-ball WFBGA (4mm x 6mm)
Datasheet
Description
The SST39LF802C device is 512K x16 CMOS Multi-Purpose Flash Plus (MPF+) manufactured with SST proprietary, high performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. The SST39LF802C writes (Program or Erase) with a 3.0-3.6V power supply. This device conforms to JEDEC standard pinouts for x16 memories. Additional Features Organized as 512K x16 Low Power Consumption (typical values at 5 MHz)– Active Current: 5 mA (typical)– Standby Current: 3 µA (typical)– Auto Low Power Mode: 3 µA (typical) Hardware Block-Protection/WP# Input Pin– Top Block-Protection (top 8 KWord)– Bottom Block-Protection (bottom 8 KWord) Sector-Erase Capability– Uniform 2 KWord sectors Block-Erase Capability– Flexible block architecture; one 8-, two 4-, one16-, and fifteen 32-KWord blocks Chip-Erase Capability Erase-Suspend/Erase- Resume Capabilities Hardware Reset Pin (RST#) Latched Address and Data Security-ID Feature– SST: 128 bits; User: 128 words Fast Erase and Word-Program:– Sector-Erase Time: 18 ms (typical)– Block-Erase Time: 18 ms (typical)– Chip-Erase Time: 40 ms (typical)– Word-Program Time: 7 µs (typical) Automatic Write Timing– Internal VPP Generation End-of-Write Detection– Toggle Bits– Data# Polling– Ready/Busy# Pin CMOS I/O Compatibility JEDEC Standard– Flash EEPROM Pinouts and command sets Packages Available– 48-lead TSOP (12mm x 20mm)– 48-ball TFBGA (6mm x 8mm)- 48-ball WFBGA (4mm x 6mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8Mb 3-3.6V Parallel Flash - SST39LF802C - Microchip Technology, Inc.
Chandler, AZ, United States
8Mb 3-3.6V Parallel Flash
SST39LF802C
8Mb 3-3.6V Parallel Flash SST39LF802C
The SST39LF802C device is 512K x16 CMOS Multi-Purpose Flash Plus (MPF+) manufactured with SST proprietary, high performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. The SST39LF802C writes (Program or Erase) with a 3.0-3.6V power supply. This device conforms to JEDEC standard pinouts for x16 memories. Additional Features Organized as 512K x16 Low Power Consumption (typical values at 5 MHz)– Active Current: 5 mA (typical)– Standby Current: 3 µA (typical)– Auto Low Power Mode: 3 µA (typical) Hardware Block-Protection/WP# Input Pin– Top Block-Protection (top 8 KWord)– Bottom Block-Protection (bottom 8 KWord) Sector-Erase Capability– Uniform 2 KWord sectors Block-Erase Capability– Flexible block architecture; one 8-, two 4-, one16-, and fifteen 32-KWord blocks Chip-Erase Capability Erase-Suspend/Erase- Resume Capabilities Hardware Reset Pin (RST#) Latched Address and Data Security-ID Feature– SST: 128 bits; User: 128 words Fast Erase and Word-Program:– Sector-Erase Time: 18 ms (typical)– Block-Erase Time: 18 ms (typical)– Chip-Erase Time: 40 ms (typical)– Word-Program Time: 7 µs (typical) Automatic Write Timing– Internal VPP Generation End-of-Write Detection– Toggle Bits– Data# Polling– Ready/Busy# Pin CMOS I/O Compatibility JEDEC Standard– Flash EEPROM Pinouts and command sets Packages Available– 48-lead TSOP (12mm x 20mm)– 48-ball TFBGA (6mm x 8mm)- 48-ball WFBGA (4mm x 6mm)

The SST39LF802C device is 512K x16 CMOS Multi-Purpose Flash Plus (MPF+) manufactured with SST proprietary, high performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. The SST39LF802C writes (Program or Erase) with a 3.0-3.6V power supply. This device conforms to JEDEC standard pinouts for x16 memories.

Additional Features

    • Organized as 512K x16
    • Low Power Consumption (typical values at 5 MHz)– Active Current: 5 mA (typical)– Standby Current: 3 µA (typical)– Auto Low Power Mode: 3 µA (typical)
    • Hardware Block-Protection/WP# Input Pin– Top Block-Protection (top 8 KWord)– Bottom Block-Protection (bottom 8 KWord)
    • Sector-Erase Capability– Uniform 2 KWord sectors
    • Block-Erase Capability– Flexible block architecture; one 8-, two 4-, one16-, and fifteen 32-KWord blocks
    • Chip-Erase Capability
    • Erase-Suspend/Erase-Resume Capabilities
    • Hardware Reset Pin (RST#)
    • Latched Address and Data
    • Security-ID Feature– SST: 128 bits; User: 128 words
    • Fast Erase and Word-Program:– Sector-Erase Time: 18 ms (typical)– Block-Erase Time: 18 ms (typical)– Chip-Erase Time: 40 ms (typical)– Word-Program Time: 7 µs (typical)
    • Automatic Write Timing– Internal VPP Generation
    • End-of-Write Detection– Toggle Bits– Data# Polling– Ready/Busy# Pin
    • CMOS I/O Compatibility
    • JEDEC Standard– Flash EEPROM Pinouts and command sets
    • Packages Available– 48-lead TSOP (12mm x 20mm)– 48-ball TFBGA (6mm x 8mm)- 48-ball WFBGA (4mm x 6mm)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number SST39LF802C
Product Name 8Mb 3-3.6V Parallel Flash
Memory Category Flash
Access Time 55 ns
Data Retention 100 years
Endurance 100000 Write/Erase Cycles
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - IS26KS512S-DPBLI00 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 96 ns
Density 512000 kbits
View Details
Flash Memory - 1882794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details