Microchip Technology, Inc. Integrated Circuits (ICs) - Memory SST39LF802C-55-4C-MAQE

Description
Win Source Part Number: 1254249-SST39LF802C- 55-4C-MAQE Category: Integrated Circuits (ICs)>Memory Series: SST39 MPF™ Package: Tray Standard Package: 740 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 8Mb (512K x 16) Access Time: 55 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 48-WFBGA Supplier Device Package: 48-WFBGA (6x4) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 10µs Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: SST39LF802C554CMAQE Base Product Number: SST39LF802
Request a Quote Datasheet
Description
Win Source Part Number: 1254249-SST39LF802C- 55-4C-MAQE Category: Integrated Circuits (ICs)>Memory Series: SST39 MPF™ Package: Tray Standard Package: 740 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 8Mb (512K x 16) Access Time: 55 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 48-WFBGA Supplier Device Package: 48-WFBGA (6x4) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 10µs Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: SST39LF802C554CMAQE Base Product Number: SST39LF802
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1254249-SST39LF802C-55-4C-MAQE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254249-SST39LF802C-55-4C-MAQE
Integrated Circuits (ICs) - Memory 1254249-SST39LF802C-55-4C-MAQE
Win Source Part Number: 1254249-SST39LF802C- 55-4C-MAQE Category: Integrated Circuits (ICs)>Memory Series: SST39 MPF™ Package: Tray Standard Package: 740 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 8Mb (512K x 16) Access Time: 55 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 48-WFBGA Supplier Device Package: 48-WFBGA (6x4) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 10µs Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: SST39LF802C554CMAQE Base Product Number: SST39LF802

Win Source Part Number: 1254249-SST39LF802C-55-4C-MAQE
Category: Integrated Circuits (ICs)>Memory
Series: SST39 MPF™
Package: Tray
Standard Package: 740
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 8Mb (512K x 16)
Access Time: 55 ns
Voltage - Supply: 3V ~ 3.6V
Package / Case: 48-WFBGA
Supplier Device Package: 48-WFBGA (6x4)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 10µs
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Other Names: SST39LF802C554CMAQE
Base Product Number: SST39LF802

Buy Now Datasheet
Memory IC and Storage Component - 774-SST39LF802C-55-4C-MAQE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39LF802C-55-4C-MAQE
Memory IC and Storage Component 774-SST39LF802C-55-4C-MAQE
IC FLASH 8MBIT PARALLEL 48WFBGA Product overview: SST39LF802C-55-4C-MA QE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39LF802C-55-4 C-MAQE can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT PARALLEL 48WFBGA Product overview: SST39LF802C-55-4C-MAQE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39LF802C-55-4C-MAQE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST39LF802C-55-4C-MAQE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 8Mb (512K x 16) Parallel 55ns 48-WFBGA (6x4)

FLASH Memory IC 8Mb (512K x 16) Parallel 55ns 48-WFBGA (6x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST39LF802C-55-4C-MAQE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST39LF802C-55-4C-MAQE
Integrated Circuits (ICs) - Memory - Memory SST39LF802C-55-4C-MAQE
IC FLASH 8MBIT PARALLEL 48WFBGA

IC FLASH 8MBIT PARALLEL 48WFBGA

Supplier's Site
FLASH Memory IC 8Mbit Parallel 55 ns 48-WFBGA (6x4)

FLASH Memory IC 8Mbit Parallel 55 ns 48-WFBGA (6x4)

Buy Now Datasheet
IC FLASH 8MBIT PARALLEL 48WFBGA

IC FLASH 8MBIT PARALLEL 48WFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1254249-SST39LF802C-55-4C-MAQE 774-SST39LF802C-55-4C-MAQE SST39LF802C-55-4C-MAQE-ND SST39LF802C-55-4C-MAQE SST39LF802C-55-4C-MAQE SST39LF802C-55-4C-MAQE
Product Name Integrated Circuits (ICs) - Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash Flash Flash; Non-Volatile Flash; FLASH Flash; Flash
Access Time 55 ns 55 ns 55 ns 55 ns
Cycle Time 10000 ns 55 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 3V ~ 3.6V -3.3V; 3 3V ~ 3.6V Surface Mount 3.6V; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
SDRAM - 2420773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - 9030DC - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers