Microchip Technology, Inc. Memory SST39LF800A-55-4C-EKE

Description
FLASH Memory IC 8Mb (512K x 16) Parallel 55ns 48-TSOP
Request a Quote Datasheet
Description
FLASH Memory IC 8Mb (512K x 16) Parallel 55ns 48-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST39LF800A-55-4C-EKE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 8Mb (512K x 16) Parallel 55ns 48-TSOP

FLASH Memory IC 8Mb (512K x 16) Parallel 55ns 48-TSOP

Buy Now Datasheet
Memory IC and Storage Component - 774-SST39LF800A-55-4C-EKE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39LF800A-55-4C-EKE
Memory IC and Storage Component 774-SST39LF800A-55-4C-EKE
IC FLASH 8MBIT PARALLEL 48TSOP Product overview: SST39LF800A-55-4C-EK E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39LF800A-55-4 C-EKE can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT PARALLEL 48TSOP Product overview: SST39LF800A-55-4C-EKE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39LF800A-55-4C-EKE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - SST39LF800A-55-4C-EKE - 083591-SST39LF800A-55-4C-EKE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST39LF800A-55-4C-EKE
083591-SST39LF800A-55-4C-EKE
Memory - Flash - SST39LF800A-55-4C-EKE 083591-SST39LF800A-55-4C-EKE
Manufacturer: Microchip Technology Win Source Part Number: 083591-SST39LF800A-5 5-4C-EKE Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (512K x 16) Access Time: 55ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 083591-SST39LF800A-55-4C-EKE
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 8Mb (512K x 16)
Access Time: 55ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: FLASH
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FLASH Memory IC 8Mbit Parallel 55 ns 48-TSOP

FLASH Memory IC 8Mbit Parallel 55 ns 48-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST39LF800A-55-4C-EKE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST39LF800A-55-4C-EKE
Integrated Circuits (ICs) - Memory - Memory SST39LF800A-55-4C-EKE
IC FLASH 8MBIT PARALLEL 48TSOP

IC FLASH 8MBIT PARALLEL 48TSOP

Supplier's Site
IC FLASH 8MBIT PARALLEL 48TSOP

IC FLASH 8MBIT PARALLEL 48TSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST39LF800A-55-4C-EKE-ND 774-SST39LF800A-55-4C-EKE 083591-SST39LF800A-55-4C-EKE SST39LF800A-55-4C-EKE SST39LF800A-55-4C-EKE SST39LF800A-55-4C-EKE
Product Name Memory Memory IC and Storage Component Memory - Flash - SST39LF800A-55-4C-EKE Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash Flash; FLASH Flash; FLASH Flash; Non-Volatile Flash; Flash
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 8000 kbits 8000 kbits 8000 kbits 8000 kbits 8000 kbits
Package Type "48-TFSOP (0.724"", 18.40mm Width)" SOP; 48-TSOP 48-TFSOP (0.724\", 18.40mm Width)
Supply Voltage 3V ~ 3.6V -3.3V; 3 3 V ~ 3.6 V 3.6V; 3V ~ 3.6V 48-TFSOP (0.724, 18.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1009CW70L883C - 1219688-MT5C1009CW70L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory - SN74ACT3632-15PQG4 - Texas Instruments
Specs
Memory Category FIFO
Package Type BQFP
View Details
5 suppliers
Memory IC and Storage Component - 774-S25FL032P0XBHIS33 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; FLASH, NOR
Operating Temperature -40 C (-40 F)
Package Type BGA
View Details
 - 27S03AFM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Density 0 kbits
Package Type CFP
View Details